Eaton Corp. / Commercial Controls Division NanoView™ Series E71-COP-CA

Description
The NanoView Series from Eaton is a family of miniature rectangular photoelectric sensors designed for optimum value and sensing performance in a wide range of applications. These small sensors are available in a variety of optical modes: polarized reflex; diffuse reflective; fixed-focus diffuse; thru-beam with narrow-beam option; and even a clear object detector. NanoView sensors are housed in ABS enclosures rated IP66 or better. Two top-mounted indicator LEDs communicate power and output status. Each model includes both light operate and dark operate modes. Termination options include a 4-pin M8 connector cable or a built-in 6-foot (2 m) cable. NanoView is the ultimate solution to sensing challenges that require reduced dimensions and costs. Product Features A Complete Family of Solutions—Models include an 8.2 ft. (2.5 m) polarized reflex, a 13 in. (35 cm) diffuse reflective, a 4 in. (10 cm) fixed-focus diffuse, a 20 ft. (6 m) thru-beam; and a 2.6 ft. (80 cm) clear object detector for sensing plastic bottles, molds, cartons and films Small Size—At less than 1.5 inches long and half an inch deep, NanoView can fit into the smallest of spaces Fixed Focus Diffuse Models—Perfect for sensing very small targets at a 4-inch focal point. A visible red LED beam makes it easy to set up Clear Object Detection Models—Ideal for sensing plastic bottles, molds, cartons, films and glass objects UL and C-UL Listed, CE Approved Approvals UL Listed C-UL Listed
Datasheet
Description
The NanoView Series from Eaton is a family of miniature rectangular photoelectric sensors designed for optimum value and sensing performance in a wide range of applications. These small sensors are available in a variety of optical modes: polarized reflex; diffuse reflective; fixed-focus diffuse; thru-beam with narrow-beam option; and even a clear object detector. NanoView sensors are housed in ABS enclosures rated IP66 or better. Two top-mounted indicator LEDs communicate power and output status. Each model includes both light operate and dark operate modes. Termination options include a 4-pin M8 connector cable or a built-in 6-foot (2 m) cable. NanoView is the ultimate solution to sensing challenges that require reduced dimensions and costs. Product Features A Complete Family of Solutions—Models include an 8.2 ft. (2.5 m) polarized reflex, a 13 in. (35 cm) diffuse reflective, a 4 in. (10 cm) fixed-focus diffuse, a 20 ft. (6 m) thru-beam; and a 2.6 ft. (80 cm) clear object detector for sensing plastic bottles, molds, cartons and films Small Size—At less than 1.5 inches long and half an inch deep, NanoView can fit into the smallest of spaces Fixed Focus Diffuse Models—Perfect for sensing very small targets at a 4-inch focal point. A visible red LED beam makes it easy to set up Clear Object Detection Models—Ideal for sensing plastic bottles, molds, cartons, films and glass objects UL and C-UL Listed, CE Approved Approvals UL Listed C-UL Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NanoView™ Series - E71-COP-CA - Eaton Corporation - Sensors
Mukilteo, WA, USA
NanoView™ Series
E71-COP-CA
NanoView™ Series E71-COP-CA
The NanoView Series from Eaton is a family of miniature rectangular photoelectric sensors designed for optimum value and sensing performance in a wide range of applications. These small sensors are available in a variety of optical modes: polarized reflex; diffuse reflective; fixed-focus diffuse; thru-beam with narrow-beam option; and even a clear object detector. NanoView sensors are housed in ABS enclosures rated IP66 or better. Two top-mounted indicator LEDs communicate power and output status. Each model includes both light operate and dark operate modes. Termination options include a 4-pin M8 connector cable or a built-in 6-foot (2 m) cable. NanoView is the ultimate solution to sensing challenges that require reduced dimensions and costs. Product Features A Complete Family of Solutions—Models include an 8.2 ft. (2.5 m) polarized reflex, a 13 in. (35 cm) diffuse reflective, a 4 in. (10 cm) fixed-focus diffuse, a 20 ft. (6 m) thru-beam; and a 2.6 ft. (80 cm) clear object detector for sensing plastic bottles, molds, cartons and films Small Size—At less than 1.5 inches long and half an inch deep, NanoView can fit into the smallest of spaces Fixed Focus Diffuse Models—Perfect for sensing very small targets at a 4-inch focal point. A visible red LED beam makes it easy to set up Clear Object Detection Models—Ideal for sensing plastic bottles, molds, cartons, films and glass objects UL and C-UL Listed, CE Approved Approvals UL Listed C-UL Listed

The NanoView Series from Eaton is a family of miniature rectangular photoelectric sensors designed for optimum value and sensing performance in a wide range of applications.

These small sensors are available in a variety of optical modes: polarized reflex; diffuse reflective; fixed-focus diffuse; thru-beam with narrow-beam option; and even a clear object detector.

NanoView sensors are housed in ABS enclosures rated IP66 or better. Two top-mounted indicator LEDs communicate power and output status. Each model includes both light operate and dark operate modes. Termination options include a 4-pin M8 connector cable or a built-in 6-foot (2 m) cable.

NanoView is the ultimate solution to sensing challenges that require reduced dimensions and costs.

Product Features

  • A Complete Family of Solutions—Models include an 8.2 ft. (2.5 m) polarized reflex, a 13 in. (35 cm) diffuse reflective, a 4 in. (10 cm) fixed-focus diffuse, a 20 ft. (6 m) thru-beam; and a 2.6 ft. (80 cm) clear object detector for sensing plastic bottles, molds, cartons and films
  • Small Size—At less than 1.5 inches long and half an inch deep, NanoView can fit into the smallest of spaces
  • Fixed Focus Diffuse Models—Perfect for sensing very small targets at a 4-inch focal point. A visible red LED beam makes it easy to set up
  • Clear Object Detection Models—Ideal for sensing plastic bottles, molds, cartons, films and glass objects
  • UL and C-UL Listed, CE Approved

Approvals

  • UL Listed
  • C-UL Listed
Supplier's Site Datasheet
Photoelectric Sensor; Sensor Output Eaton Cutler Hammer - 73R8804 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Eaton Cutler Hammer
73R8804
Photoelectric Sensor; Sensor Output Eaton Cutler Hammer 73R8804
PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:800mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:E71-COP Series RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:800mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:E71-COP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Photoelectric - 19500188 - Radwell International
Willingboro, NJ, United States
Photoelectric
19500188
Photoelectric 19500188
PHOTO SENSOR, CLEAR OBJ, 80CM, PNP, CABLE, DC. FREE 2 YEAR RADWELL WARRANTY

PHOTO SENSOR, CLEAR OBJ, 80CM, PNP, CABLE, DC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation - Sensors Newark, An Avnet Company Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number E71-COP-CA 73R8804 19500188
Product Name NanoView™ Series Photoelectric Sensor; Sensor Output Eaton Cutler Hammer Photoelectric
Body Shape Rectangular
Operation Distance 31.5 inch (800 mm) 31.5 inch (800 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
Beam Type Visible
Mode Light-on (optional feature); Dark-on (optional feature); Light/Dark Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Direct Reflection Photoelectric Sensors, Diffuse - PD18M1PSC - Fargo Controls, Inc.
Specs
Body Shape Cylindrical
Operation Distance 1.18 inch (30 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Universal Heavy Duty Photoelectric Sensors - FMS Series - Locon Sensor Systems, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 78.74 inch (2000 mm)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Diffuse scan - SOEG-RT-M12-PS-S-2L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire PNP
View Details
2 suppliers