Eaton Corporation Photoelectric 12100A6517

Description
PHOTOELECTRIC SENSOR, 0-6 M RANGE, 10-30 VDC, 250 MA, PNP, NPN, THROUGH BEAM, AUTO RESET SHORT CIRCUIT, -20 TO +70 DEGREES C, IP67, (135567). FREE 2 YEAR RADWELL WARRANTY
Description
PHOTOELECTRIC SENSOR, 0-6 M RANGE, 10-30 VDC, 250 MA, PNP, NPN, THROUGH BEAM, AUTO RESET SHORT CIRCUIT, -20 TO +70 DEGREES C, IP67, (135567). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 3537692 - Radwell International
Willingboro, NJ, United States
Photoelectric
3537692
Photoelectric 3537692
PHOTOELECTRIC SENSOR, 0-6 M RANGE, 10-30 VDC, 250 MA, PNP, NPN, THROUGH BEAM, AUTO RESET SHORT CIRCUIT, -20 TO +70 DEGREES C, IP67, (135567). FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, 0-6 M RANGE, 10-30 VDC, 250 MA, PNP, NPN, THROUGH BEAM, AUTO RESET SHORT CIRCUIT, -20 TO +70 DEGREES C, IP67, (135567). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Photoelectric Sensors
Product Number 3537692
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Small Rectangular Diffused Photoelectric Sensor - PDR4P5NS - Fargo Controls, Inc.
Specs
Body Shape Rectangular
Operation Distance 19.69 inch (500 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Rectangular Photoelectric Sensors - Series 6080 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 39.37 to 1969 inch (1000 to 50000 mm)
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Fiber-optic unit - SOE4-FO-D-HF2-1NU-K - Festo Corporation
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Electrical Output Voltage; Current; Switched / Alarm
Output Load 3-Wire NPN
View Details
2 suppliers
EE-SX1330 Photomicrosensor (Transmissive) - EE-SX1330-1 - Aratas America LLC
Specs
Operation Distance 0.1181 inch (3 mm)
View Details