"ACDC 9"" PERFECT PROX W/MICRO CON"
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:9"; Supply Voltage DC Min:15V; Supply Voltage DC Max:30V; Output Current:300mA; Product Range:13103A Series; Sensing Range Min:225mm; Sensor Connection:4-Pin Micro ConnectorRoHS Compliant: No
PROXIMITY SENSOR, PHOTOELECTRIC SENSOR, 20-264 VAC, 15-30 VDC, 225 MM DETECTION RANGE NPN. FREE 2 YEAR RADWELL WARRANTY
| Eaton Corporation | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 13103AQD03 | 5730-13103AQD03-ND | 44K5513 | 139680 |
| Product Name | Tubular Background Rejection Photoelectric Sensor | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Eaton Cutler Hammer | Photoelectric |
| Mode | Light/Dark Programmable | |||
| Power Requirements | AC Powered; DC Powered | DC Powered | ||
| Electrical Connection | 4 PIN MICRO AC CONNECTOR | |||
| Diameter | 0.7087 inch (18 mm) |