Compact Sensors for a Wide Variety of Applications Including Reliable Detection of Clear Objects
The Cutler-Hammer E65 Miniature Series by Eaton's electrical business delivers high performance in a compact package. E65 Series sensors operate on 10 to 30V DC and can be easily configured for PNP or NPN output and light or dark operation. All models are available in both forward and right-angle viewing styles with the same optical specifications. Fiber optic models include a built-in DIN rail mounting clip. This versatile line includes specialty sensors for detecting clear objects.
Product Features
Approvals
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC DIFFUSE SENSOR, SHORT RANGE, 4.0IN/100MM, NPN/PNP, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY
| Eaton Corporation - Sensors | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | E65VBL2 | 5408382 |
| Product Name | E65 Miniature Series | Photoelectric |
| Body Shape | Rectangular | |
| Operation Distance | ? to 4 inch (? to 102 mm) | |
| Operating Temperature | 5 to 131 F (-15 to 55 C) | |
| Fiber Optic | Glass (optional feature); Plastic (optional feature) | |
| Beam Type | Infrared |