These High Performance Sensors Have the Versatility to Solve All of Your Sensing Problems
The Cutler-Hammer Comet Series from Eaton's electrical business is a complete line of high performance, 18 mm tubular sensors with a variety of models and modes to solve virtually any sensing problem.
The sensors are available in thrubeam, reflex, polarized reflex, diffuse reflective, focused diffuse reflective, wide angle diffuse reflective, Perfect ProxR, fine spot Perfect ProxR and fiber optic sensing. Perfect ProxR is one of the most powerful problem-solving sensors available. These sensors can reliably detect targets of different color, reflectance, contrast or surface shape at the same range, while ignoring background objects just a fraction of an inch away.
The Comet Series includes AC/DC and DC-only models with 2-, 3- and 4-wire circuitry. Choose from cable or microconnector. Mini-connectors are available on 2-wire models for easy retrofit. Each sensor features a Light/ Dark Operation switch and a gain control to provide for quick adjustment to peak optical performance.
The unique threaded body with flat sides allows quick mounting in a 3/4 inch hole or against any flat surface. Internal components are rigidly sealed in a solid encapsulated package for excellent performance in highvibration and high-shock applications.
Product Features
Product Comparison
Eaton's cost-effective Prism Series, OEM Prism and premium Comet Series all share the same 18 mm flatsided housing. This results in the largest interchangeable sensor family available, allowing you to select from well over 250 different models to solve the widest variety of sensing applications.
Approvals
"18MM 2"" PERFECT PROX,10-30 VDC W"
18MM 2 PERFECT PROX,10-30 VDC W/6' CBL
The Cutler-Hammer® Comet Series is a complete line of high performance, 18 mm tubular sensors with a variety of models and modes to solve virtually any sensing problem. The sensors are available in through-beam, reflex, polarized reflex, diffuse reflective, focused diffuse reflective, wide angle diffuse reflective, Perfect Prox®, fine spot Perfect Prox® and fiber optic sensing. Perfect Prox® is one of the most powerful problem-solving sensors available. These sensors can reliably detect targets of different color, reflectance, contrast or surface shape at the same range, while ignoring background objects just a fraction of an inch away. The Comet Series includes AC/DC and DC-only models with, 3- and 4-wire circuitry. Choose from cable or microconnector. Each sensor features a light/dark operation switch and a gain control to provide for quick adjustment to peak optical performance. The unique threaded body with flat sides allows quick mounting in a 3⁄4" hole or against any flat surface. Internal components are rigidly sealed in a solid encapsulated package for excellent performance in high vibration and high-shock applications.
Features:
SENSOR, PHOTO, 100MM; Sensor Output:-; Sensing Range Max:50mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:250mA; Product Range:13104A Series RoHS Compliant: No
PHOTOELECTRIC SENSOR,TUBULAR HOUSING,2IN SENSING RANGE, BACKGROUND SUPPRESSION,10-30VDC
CUTLER HAMMER Sensors & Switches 13104A6517
| Eaton Corporation - Sensors | Eaton Corporation | DigiKey | Galco Industrial Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 13104A6517 | 13104A6517 | 5730-13104A6517-ND | 13104A6517 | 70056692 | 44K5528 | 440698 |
| Product Name | Comet Series | Tubular Background Rejection Photoelectric Sensor | Photoelectric, Industrial | CHGP Diffuse Reflective | SENSOR; PHOT-ELEC; 2 INCH PERFECT PROX,10-30 VDC WITH 6 FOOT CABLE | Sensor, Photo, 100Mm; Sensor Output Eaton Cutler Hammer | Photoelectric |
| Body Shape | Threaded Barrel | Cylindrical | |||||
| Operation Distance | 1.2 to 0.0787 inch (30.48 to 2 mm) | 2 inch (50.8 mm) | 1.97 inch (50 mm) | ||||
| Operating Temperature | -40 to 158 F (-40 to 70 C) | -40 to 158 F (-40 to 70 C) | -40 to 158 F (-40 to 70 C) | ||||
| Optical Technology Type | Diffuse | ||||||
| Fiber Optic | Glass (optional feature); Plastic (optional feature) |