1241D-6501 -- BLOCK/RECTANGULAR PHOTOELECTRIC THROUGH BEAM DETECTOR
Eaton CorporationBlock/Rectangular Photoelectric Through Beam Detector1241D-6501
Description
CAST ALUMINUM MATERIAL
5.7 INCH W X 3.28 INCH D X 7.65 INCH H SIZE
20 SERIES PHOTOELECTRIC SENSOR USED ON
UL, CSA APPROVAL
95 TO 130 VAC AT 50/60 HZ OPERATING VOLTAGE
NEMA 3/4/6/12/13 ENCLOSURE
RECTANGULAR CONSTRUCTION
DPDT RELAY, NPN, TRIAC OUTPUT CONFIGURATION
200 TO 700 FT SENSING DISTANCE
10 MILLISECOND AT 200 FT, 30 MILLISECOND AT 700 FT (DARK TO LIGHT)
10 MILLISECOND (LIGHT TO DARK) RESPONSE TIME
90 DEG SENSING POSITION
LIGHT/DARK OPERATING MODE
FIELD OF VIEW 1 DEG FULL CONICAL
LENS MATERIAL GLASS
OPERATING TEMPERATURE -4 TO 131 DEG F
20 MODEL
Eaton Corporation
Done
Datasheet
Description
CAST ALUMINUM MATERIAL
5.7 INCH W X 3.28 INCH D X 7.65 INCH H SIZE
20 SERIES PHOTOELECTRIC SENSOR USED ON
UL, CSA APPROVAL
95 TO 130 VAC AT 50/60 HZ OPERATING VOLTAGE
NEMA 3/4/6/12/13 ENCLOSURE
RECTANGULAR CONSTRUCTION
DPDT RELAY, NPN, TRIAC OUTPUT CONFIGURATION
200 TO 700 FT SENSING DISTANCE
10 MILLISECOND AT 200 FT, 30 MILLISECOND AT 700 FT (DARK TO LIGHT)
10 MILLISECOND (LIGHT TO DARK) RESPONSE TIME
90 DEG SENSING POSITION
LIGHT/DARK OPERATING MODE
FIELD OF VIEW 1 DEG FULL CONICAL
LENS MATERIAL GLASS
OPERATING TEMPERATURE -4 TO 131 DEG F
20 MODEL
Block/Rectangular Photoelectric Through Beam Detector
1241D-6501
Block/Rectangular Photoelectric Through Beam Detector
1241D-6501
CAST ALUMINUM MATERIAL
5.7 INCH W X 3.28 INCH D X 7.65 INCH H SIZE
20 SERIES PHOTOELECTRIC SENSOR USED ON
UL, CSA APPROVAL
95 TO 130 VAC AT 50/60 HZ OPERATING VOLTAGE
NEMA 3/4/6/12/13 ENCLOSURE
RECTANGULAR CONSTRUCTION
DPDT RELAY, NPN, TRIAC OUTPUT CONFIGURATION
200 TO 700 FT SENSING DISTANCE
10 MILLISECOND AT 200 FT, 30 MILLISECOND AT 700 FT (DARK TO LIGHT)
10 MILLISECOND (LIGHT TO DARK) RESPONSE TIME
90 DEG SENSING POSITION
LIGHT/DARK OPERATING MODE
FIELD OF VIEW 1 DEG FULL CONICAL
LENS MATERIAL GLASS
OPERATING TEMPERATURE -4 TO 131 DEG F
20 MODEL
CAST ALUMINUM MATERIAL
5.7 INCH W X 3.28 INCH D X 7.65 INCH H SIZE
20 SERIES PHOTOELECTRIC SENSOR USED ON
UL, CSA APPROVAL
95 TO 130 VAC AT 50/60 HZ OPERATING VOLTAGE
NEMA 3/4/6/12/13 ENCLOSURE
RECTANGULAR CONSTRUCTION
DPDT RELAY, NPN, TRIAC OUTPUT CONFIGURATION
200 TO 700 FT SENSING DISTANCE
10 MILLISECOND AT 200 FT, 30 MILLISECOND AT 700 FT (DARK TO LIGHT)
10 MILLISECOND (LIGHT TO DARK) RESPONSE TIME
90 DEG SENSING POSITION
LIGHT/DARK OPERATING MODE
FIELD OF VIEW 1 DEG FULL CONICAL
LENS MATERIAL GLASS
OPERATING TEMPERATURE -4 TO 131 DEG F
20 MODEL
Supplier's Site
Datasheet
Technical Specifications
Eaton Corporation
Product Category
Photoelectric Sensors
Product Number
1241D-6501
Product Name
Block/Rectangular Photoelectric Through Beam Detector