Eaton Corporation Modular Reflex/Reflective Photoelectric Sensor Head 1382B-6501

Description
DIFFUSE REFLECTIVE TYPE 80 SERIES PHOTOELECTRIC SENSOR USED ON 8 FT SENSING DISTANCE 3 MILLISECOND (DARK TO LIGHT), 5 MILLISECOND (LIGHT TO DARK) RESPONSE TIME 8 INCH DIA AT 100 INCH FIELD OF VIEW LIGHT/DARK OPERATING MODE INFRARED SENSING BEAM CASE MATERIAL NORYL[R] ENCLOSURE NEMA 1, 3, 4, 12, 13 LENS MATERIAL CLEAR POLYCARBONATE OPERATING TEMPERATURE -4 TO 131 DEG F
Datasheet
Description
DIFFUSE REFLECTIVE TYPE 80 SERIES PHOTOELECTRIC SENSOR USED ON 8 FT SENSING DISTANCE 3 MILLISECOND (DARK TO LIGHT), 5 MILLISECOND (LIGHT TO DARK) RESPONSE TIME 8 INCH DIA AT 100 INCH FIELD OF VIEW LIGHT/DARK OPERATING MODE INFRARED SENSING BEAM CASE MATERIAL NORYL[R] ENCLOSURE NEMA 1, 3, 4, 12, 13 LENS MATERIAL CLEAR POLYCARBONATE OPERATING TEMPERATURE -4 TO 131 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Reflex/Reflective Photoelectric Sensor Head - 1382B-6501 - Eaton Corporation
Cleveland, OH, USA
Modular Reflex/Reflective Photoelectric Sensor Head
1382B-6501
Modular Reflex/Reflective Photoelectric Sensor Head 1382B-6501
DIFFUSE REFLECTIVE TYPE 80 SERIES PHOTOELECTRIC SENSOR USED ON 8 FT SENSING DISTANCE 3 MILLISECOND (DARK TO LIGHT), 5 MILLISECOND (LIGHT TO DARK) RESPONSE TIME 8 INCH DIA AT 100 INCH FIELD OF VIEW LIGHT/DARK OPERATING MODE INFRARED SENSING BEAM CASE MATERIAL NORYL[R] ENCLOSURE NEMA 1, 3, 4, 12, 13 LENS MATERIAL CLEAR POLYCARBONATE OPERATING TEMPERATURE -4 TO 131 DEG F
  • DIFFUSE REFLECTIVE TYPE
  • 80 SERIES PHOTOELECTRIC SENSOR USED ON
  • 8 FT SENSING DISTANCE
  • 3 MILLISECOND (DARK TO LIGHT), 5 MILLISECOND (LIGHT TO DARK) RESPONSE TIME
  • 8 INCH DIA AT 100 INCH FIELD OF VIEW
  • LIGHT/DARK OPERATING MODE
  • INFRARED SENSING BEAM
  • CASE MATERIAL NORYL[R]
  • ENCLOSURE NEMA 1, 3, 4, 12, 13
  • LENS MATERIAL CLEAR POLYCARBONATE
  • OPERATING TEMPERATURE -4 TO 131 DEG F
Supplier's Site Datasheet
80 Series 1382B-6501
Extremely Long Sensing Ranges and the Flexibility of Interchangeable Components The Cutler-Hammer 80 Series by Eaton's electrical business combines the advantages of self-contained packaging with the flexibility of interchangeable sensor heads. 80 Series sensors provide high optical performance and are excellent for dirty, dusty, wet, steamy or smoky application environments. The 80 Series offers a choice of nine sensor heads, seven control units, and three logic modules. Output functions are provided by the control units. All sensor heads, control units, and logic modules are interchangeable. Sensor heads are available in reflex or diffuse reflective models in visible-beam and infrared versions. A fiber optic model is also available. Sensor heads plug directly on top of the control units, providing an integrated package with NEMA 1, 3, 4, 12 and 13 ratings. Product Features High optical performance for long sensing ranges Interchangeable design so you can optimize the sensor to meet your needs Plug-in logic modules provide time delay, one-shot or retriggerable oneshot functions AC high current control units are rated for 1A output current AC low leakage control units switch AC or DC loads and are ideal for use with programmable controllers DC control units provide complementary NPN outputs for light and dark activation A beam status alignment indicator on all units glows brightly when the unit is properly aligned Sensitivity adjustment allows you to fine tune performance for the application Control units feature a light/dark selection switch for easy selection of output device normally open or normally closed operation Easy terminal wiring with built-in 1/2-inch NPT conduit entrance for convenience and protection

Extremely Long Sensing Ranges and the Flexibility of Interchangeable Components

The Cutler-Hammer 80 Series by Eaton's electrical business combines the advantages of self-contained packaging with the flexibility of interchangeable sensor heads. 80 Series sensors provide high optical performance and are excellent for dirty, dusty, wet, steamy or smoky application environments.

The 80 Series offers a choice of nine sensor heads, seven control units, and three logic modules. Output functions are provided by the control units. All sensor heads, control units, and logic modules are interchangeable. Sensor heads are available in reflex or diffuse reflective models in visible-beam and infrared versions. A fiber optic model is also available. Sensor heads plug directly on top of the control units, providing an integrated package with NEMA 1, 3, 4, 12 and 13 ratings.

Product Features

  • High optical performance for long sensing ranges
  • Interchangeable design so you can optimize the sensor to meet your needs
  • Plug-in logic modules provide time delay, one-shot or retriggerable oneshot functions
  • AC high current control units are rated for 1A output current
  • AC low leakage control units switch AC or DC loads and are ideal for use with programmable controllers
  • DC control units provide complementary NPN outputs for light and dark activation
  • A beam status alignment indicator on all units glows brightly when the unit is properly aligned
  • Sensitivity adjustment allows you to fine tune performance for the application
  • Control units feature a light/dark selection switch for easy selection of output device normally open or normally closed operation
  • Easy terminal wiring with built-in 1/2-inch NPT conduit entrance for convenience and protection
Supplier's Site Datasheet
Proximity Switch - 440772 - Radwell International
Willingboro, NJ, United States
Proximity Switch
440772
Proximity Switch 440772
PROXIMITY SENSOR HEAD, MODULAR, P/N 106891, SENSOR HEAD, 80 SERIES BLUE EYES, LONG RANGE REPLACEMENT, INFRARED BEAM, DIFFUSE REFLECTIVE, 8FT RANGE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR HEAD, MODULAR, P/N 106891, SENSOR HEAD, 80 SERIES BLUE EYES, LONG RANGE REPLACEMENT, INFRARED BEAM, DIFFUSE REFLECTIVE, 8FT RANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors Proximity Sensors
Product Number 1382B-6501 1382B-6501 440772
Product Name Modular Reflex/Reflective Photoelectric Sensor Head 80 Series Proximity Switch
Optical Technology Type Retroreflective Diffuse
Beam Type Infrared Infrared
Mode Light/Dark Programmable Light-on; Dark-on; Light/Dark Programmable
Body Shape Rectangular
Operation Distance ? to 96 inch (? to 2438 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fork Shape DC Photoelectric Sensor - S4393 - Fargo Controls, Inc.
Specs
Body Shape Slot
Operation Distance 0.5118 inch (13 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Photoelectric Sensors - 2669298 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Optical Technology Type Retroreflective
Power Requirements DC Powered
View Details
Universal Heavy Duty Photoelectric Sensors - FMS Series - Locon Sensor Systems, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 78.74 inch (2000 mm)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details