Eaton Corp. / Commercial Controls Division Tubular Photoelectric Through Beam Detector 12102A6513

Description
POLYURETHANE MATERIAL COMET SERIES TUBULAR PHOTOELECTRIC SENSOR USED ON 6 FT PVC CABLE CONNECTION TYPE 3 WIRE(S) 20 TO 264 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE THREADED BARREL CONSTRUCTION 80 FT SENSING DISTANCE 10 MILLISECOND RESPONSE TIME FORWARD SENSING POSITION 40 INCH DIA AT 40 FT FIELD OF VIEW LIGHT/DARK OPERATING MODE APPROVAL UL, CUL, CE LENS MATERIAL POLYCARBONATE MAXIMUM LOAD CURRENT 300 MILLIAMPERE OFF STATE LEAKAGE CURRENT 250 MICROAMPERE (TYPICAL), 500 MICROAMPERE (MAXIMUM) OPERATING TEMPERATURE -40 TO 158 DEG F OUTPUT CONFIGURATION VMOS (AC), NPN (DC) 12102A MODEL
Request a Quote Datasheet
Description
POLYURETHANE MATERIAL COMET SERIES TUBULAR PHOTOELECTRIC SENSOR USED ON 6 FT PVC CABLE CONNECTION TYPE 3 WIRE(S) 20 TO 264 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE THREADED BARREL CONSTRUCTION 80 FT SENSING DISTANCE 10 MILLISECOND RESPONSE TIME FORWARD SENSING POSITION 40 INCH DIA AT 40 FT FIELD OF VIEW LIGHT/DARK OPERATING MODE APPROVAL UL, CUL, CE LENS MATERIAL POLYCARBONATE MAXIMUM LOAD CURRENT 300 MILLIAMPERE OFF STATE LEAKAGE CURRENT 250 MICROAMPERE (TYPICAL), 500 MICROAMPERE (MAXIMUM) OPERATING TEMPERATURE -40 TO 158 DEG F OUTPUT CONFIGURATION VMOS (AC), NPN (DC) 12102A MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Photoelectric Through Beam Detector - 12102A6513 - Eaton Corporation
Cleveland, OH, USA
Tubular Photoelectric Through Beam Detector
12102A6513
Tubular Photoelectric Through Beam Detector 12102A6513
POLYURETHANE MATERIAL COMET SERIES TUBULAR PHOTOELECTRIC SENSOR USED ON 6 FT PVC CABLE CONNECTION TYPE 3 WIRE(S) 20 TO 264 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE THREADED BARREL CONSTRUCTION 80 FT SENSING DISTANCE 10 MILLISECOND RESPONSE TIME FORWARD SENSING POSITION 40 INCH DIA AT 40 FT FIELD OF VIEW LIGHT/DARK OPERATING MODE APPROVAL UL, CUL, CE LENS MATERIAL POLYCARBONATE MAXIMUM LOAD CURRENT 300 MILLIAMPERE OFF STATE LEAKAGE CURRENT 250 MICROAMPERE (TYPICAL), 500 MICROAMPERE (MAXIMUM) OPERATING TEMPERATURE -40 TO 158 DEG F OUTPUT CONFIGURATION VMOS (AC), NPN (DC) 12102A MODEL
  • POLYURETHANE MATERIAL
  • COMET SERIES TUBULAR PHOTOELECTRIC SENSOR USED ON
  • 6 FT PVC CABLE CONNECTION TYPE
  • 3 WIRE(S)
  • 20 TO 264 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE
  • NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE
  • THREADED BARREL CONSTRUCTION
  • 80 FT SENSING DISTANCE
  • 10 MILLISECOND RESPONSE TIME
  • FORWARD SENSING POSITION
  • 40 INCH DIA AT 40 FT FIELD OF VIEW
  • LIGHT/DARK OPERATING MODE
  • APPROVAL UL, CUL, CE
  • LENS MATERIAL POLYCARBONATE
  • MAXIMUM LOAD CURRENT 300 MILLIAMPERE
  • OFF STATE LEAKAGE CURRENT 250 MICROAMPERE (TYPICAL), 500 MICROAMPERE (MAXIMUM)
  • OPERATING TEMPERATURE -40 TO 158 DEG F
  • OUTPUT CONFIGURATION VMOS (AC), NPN (DC)
  • 12102A MODEL
Supplier's Site Datasheet
Photoelectric, Industrial - 5730-12102A6513-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
5730-12102A6513-ND
Photoelectric, Industrial 5730-12102A6513-ND
PHOTO SENSOR,TB DET,100' RANGE,A

PHOTO SENSOR,TB DET,100' RANGE,A

Buy Now Datasheet
Photoelectric Sensor; Sensor Output Eaton Cutler Hammer - 44K5141 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Eaton Cutler Hammer
44K5141
Photoelectric Sensor; Sensor Output Eaton Cutler Hammer 44K5141
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:80ft; Supply Voltage DC Min:15V; Supply Voltage DC Max:30V; Output Current:300mA; Product Range:12102A Series; Sensing Range Min:24m; Sensor Connection:6.5 ft (2m) Cable RoHS Compliant: No

PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:80ft; Supply Voltage DC Min:15V; Supply Voltage DC Max:30V; Output Current:300mA; Product Range:12102A Series; Sensing Range Min:24m; Sensor Connection:6.5 ft (2m) Cable RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation DigiKey Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 12102A6513 5730-12102A6513-ND 44K5141
Product Name Tubular Photoelectric Through Beam Detector Photoelectric, Industrial Photoelectric Sensor; Sensor Output Eaton Cutler Hammer
Body Shape Threaded Barrel
Optical Technology Type Through Beam Through Beam
Mode Light/Dark Programmable
Power Requirements AC Powered; DC Powered DC Powered
Electrical Connection 6 FT PVC CABLE
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic AC Photoelectric Sensor - S4261 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 3030 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 4.72 to 472 inch (120 to 12000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Diffuse scan - SOOD-BS-L-PN-30 - Festo Corporation
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Electrical Output Current; Switched / Alarm
View Details
2 suppliers
EE-SX4320 Photomicrosensor (Transmissive) - EE-SX4320 - Aratas America LLC
Specs
Operation Distance 0.0787 inch (2 mm)
View Details
3 suppliers