Eaton Corporation Block/Rectangular Photoelectric Through Beam Detector 1255A-6501

Description
NORYL. MATERIAL 1.64 INCH W X 1.83 INCH D X 3.19 INCH H SIZE 55 SERIES PHOTOELECTRIC SENSOR USED ON 3 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 90 TO 132 VAC AT 60 HZ/100 TO 132 VAC AT 50 HZ OPERATING VOLTAGE NEMA 1/3/4/6/12/13 ENCLOSURE RECTANGULAR 10 DEG TILT BALL SWIVEL THREADED BASE CONSTRUCTION VMOS OUTPUT CONFIGURATION 100 FT SENSING DISTANCE 5 MILLISECOND (DARK TO LIGHT), 11 MILLISECOND (LIGHT TO DARK) RESPONSE TIME 90 DEG SENSING POSITION LIGHT/DARK OPERATING MODE FIELD OF VIEW 4 INCH DIAMETER AT 100 INCH DISTANCE LENS MATERIAL NYLON OFF STATE LEAKAGE CURRENT 0.1 MILLIAMPERE OPERATING TEMPERATURE -22 TO 158 DEG F POWER DISSIPATION 2 W 55 MODEL
Datasheet
Description
NORYL. MATERIAL 1.64 INCH W X 1.83 INCH D X 3.19 INCH H SIZE 55 SERIES PHOTOELECTRIC SENSOR USED ON 3 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 90 TO 132 VAC AT 60 HZ/100 TO 132 VAC AT 50 HZ OPERATING VOLTAGE NEMA 1/3/4/6/12/13 ENCLOSURE RECTANGULAR 10 DEG TILT BALL SWIVEL THREADED BASE CONSTRUCTION VMOS OUTPUT CONFIGURATION 100 FT SENSING DISTANCE 5 MILLISECOND (DARK TO LIGHT), 11 MILLISECOND (LIGHT TO DARK) RESPONSE TIME 90 DEG SENSING POSITION LIGHT/DARK OPERATING MODE FIELD OF VIEW 4 INCH DIAMETER AT 100 INCH DISTANCE LENS MATERIAL NYLON OFF STATE LEAKAGE CURRENT 0.1 MILLIAMPERE OPERATING TEMPERATURE -22 TO 158 DEG F POWER DISSIPATION 2 W 55 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Block/Rectangular Photoelectric Through Beam Detector - 1255A-6501 - Eaton Corporation
Cleveland, OH, USA
Block/Rectangular Photoelectric Through Beam Detector
1255A-6501
Block/Rectangular Photoelectric Through Beam Detector 1255A-6501
NORYL. MATERIAL 1.64 INCH W X 1.83 INCH D X 3.19 INCH H SIZE 55 SERIES PHOTOELECTRIC SENSOR USED ON 3 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 90 TO 132 VAC AT 60 HZ/100 TO 132 VAC AT 50 HZ OPERATING VOLTAGE NEMA 1/3/4/6/12/13 ENCLOSURE RECTANGULAR 10 DEG TILT BALL SWIVEL THREADED BASE CONSTRUCTION VMOS OUTPUT CONFIGURATION 100 FT SENSING DISTANCE 5 MILLISECOND (DARK TO LIGHT), 11 MILLISECOND (LIGHT TO DARK) RESPONSE TIME 90 DEG SENSING POSITION LIGHT/DARK OPERATING MODE FIELD OF VIEW 4 INCH DIAMETER AT 100 INCH DISTANCE LENS MATERIAL NYLON OFF STATE LEAKAGE CURRENT 0.1 MILLIAMPERE OPERATING TEMPERATURE -22 TO 158 DEG F POWER DISSIPATION 2 W 55 MODEL
  • NORYL. MATERIAL
  • 1.64 INCH W X 1.83 INCH D X 3.19 INCH H SIZE
  • 55 SERIES PHOTOELECTRIC SENSOR USED ON
  • 3 PIN MINI CONNECTOR CONNECTION TYPE
  • UL, CSA APPROVAL
  • 90 TO 132 VAC AT 60 HZ/100 TO 132 VAC AT 50 HZ OPERATING VOLTAGE
  • NEMA 1/3/4/6/12/13 ENCLOSURE
  • RECTANGULAR 10 DEG TILT BALL SWIVEL THREADED BASE CONSTRUCTION
  • VMOS OUTPUT CONFIGURATION
  • 100 FT SENSING DISTANCE
  • 5 MILLISECOND (DARK TO LIGHT), 11 MILLISECOND (LIGHT TO DARK) RESPONSE TIME
  • 90 DEG SENSING POSITION
  • LIGHT/DARK OPERATING MODE
  • FIELD OF VIEW 4 INCH DIAMETER AT 100 INCH DISTANCE
  • LENS MATERIAL NYLON
  • OFF STATE LEAKAGE CURRENT 0.1 MILLIAMPERE
  • OPERATING TEMPERATURE -22 TO 158 DEG F
  • POWER DISSIPATION 2 W
  • 55 MODEL
Supplier's Site Datasheet
55 Series 1255A-6501
High Optical Performance and a Built-In Swivel Bracket for Easy and Precise Alignment Cutler-Hammer 55 Series Photoelectric Sensors are identical to Eaton's 50 Series except without the interchangeable outputs or logic functions. They offer durability and high optical performance in a costeffective, self-contained package. The 55 Series features sensors with AC and DC operation in a single unit. A relay option is available on these models that provides a 3 Amp SPDT relay output for high current switching. Sensors are available that in thrubeam, reflex, polarized reflex, diffuse reflective and fiber optic sensing modes. Each sensor features a built-in swivel bracket for easy mounting and to allow precise adjustment of the sensor alignment. Product Features High optical performance includes 100-foot (30.5m) thru-beam range and 6-foot (1.8m) diffuse reflective range Both AC and DC operation in a single unit Short circuit protected solid-state outputs on AC/DC and DC-only versions (except thru-beam) Relay output option provides 3 Amp current switching on AC/DC models Thru-beam models feature an infrared sensing beam along with a visible red LED behind the lens in the source unit to aid in sensor alignment Fiber optic sensors operate in thru-beam or diffuse reflective mode depending on the fiber optic cable selected Glass fiber optic cables plug into NEMA 4 rated sockets on the front of the sensor. Sockets are leakproof even when the fiber optic cables are not plugged in Fully potted construction for use in areas subject to washdown, high shock and/or vibration Choice of pre-wired power cable or built-in mini-connector versions. Standard pre-wired cable length is 6 feet (1.8m) Built-in, patented, 360° rotation 10° tilt ball-swivel base Approvals UL Listed CSA Certified

High Optical Performance and a Built-In Swivel Bracket for Easy and Precise Alignment

Cutler-Hammer 55 Series Photoelectric Sensors are identical to Eaton's 50 Series except without the interchangeable outputs or logic functions. They offer durability and high optical performance in a costeffective, self-contained package. The 55 Series features sensors with AC and DC operation in a single unit. A relay option is available on these models that provides a 3 Amp SPDT relay output for high current switching.

Sensors are available that in thrubeam, reflex, polarized reflex, diffuse reflective and fiber optic sensing modes. Each sensor features a built-in swivel bracket for easy mounting and to allow precise adjustment of the sensor alignment.

Product Features

  • High optical performance includes 100-foot (30.5m) thru-beam range and 6-foot (1.8m) diffuse reflective range
  • Both AC and DC operation in a single unit
  • Short circuit protected solid-state outputs on AC/DC and DC-only versions (except thru-beam)
  • Relay output option provides 3 Amp current switching on AC/DC models
  • Thru-beam models feature an infrared sensing beam along with a visible red LED behind the lens in the source unit to aid in sensor alignment
  • Fiber optic sensors operate in thru-beam or diffuse reflective mode depending on the fiber optic cable selected
  • Glass fiber optic cables plug into NEMA 4 rated sockets on the front of the sensor. Sockets are leakproof even when the fiber optic cables are not plugged in
  • Fully potted construction for use in areas subject to washdown, high shock and/or vibration
  • Choice of pre-wired power cable or built-in mini-connector versions. Standard pre-wired cable length is 6 feet (1.8m)
  • Built-in, patented, 360° rotation 10° tilt ball-swivel base

Approvals

  • UL Listed
  • CSA Certified
Supplier's Site Datasheet
Photoelectric - 440593 - Radwell International
Willingboro, NJ, United States
Photoelectric
440593
Photoelectric 440593
PHOTOELECTRIC DETECTOR, 100FT SENSING DISTANCE, THRU-BEAM, 115VAC, BARE BONES. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC DETECTOR, 100FT SENSING DISTANCE, THRU-BEAM, 115VAC, BARE BONES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 1255A-6501 1255A-6501 440593
Product Name Block/Rectangular Photoelectric Through Beam Detector 55 Series Photoelectric
Body Shape Rectangular Rectangular
Optical Technology Type Through Beam Through Beam
Mode Light/Dark Programmable Light-on
Power Requirements AC Powered
Electrical Connection 3 PIN MINI CONNECTOR Connector
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic DC Photoelectric Sensor - S4306 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Series 9000 Photoelectric Sensors - 42GRC-9200-QD1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Width 7.4 inch (188 mm)
View Details
Photoelectric, Industrial - 1882-1008668-ND - DigiKey
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Optical Technology Type Retroreflective
Beam Type Visible
View Details