These High Performance Sensors Have the Versatility to Solve All of Your Sensing Problems
The Cutler-Hammer Comet Series from Eaton's electrical business is a complete line of high performance, 18 mm tubular sensors with a variety of models and modes to solve virtually any sensing problem.
The sensors are available in thrubeam, reflex, polarized reflex, diffuse reflective, focused diffuse reflective, wide angle diffuse reflective, Perfect ProxR, fine spot Perfect ProxR and fiber optic sensing. Perfect ProxR is one of the most powerful problem-solving sensors available. These sensors can reliably detect targets of different color, reflectance, contrast or surface shape at the same range, while ignoring background objects just a fraction of an inch away.
The Comet Series includes AC/DC and DC-only models with 2-, 3- and 4-wire circuitry. Choose from cable or microconnector. Mini-connectors are available on 2-wire models for easy retrofit. Each sensor features a Light/ Dark Operation switch and a gain control to provide for quick adjustment to peak optical performance.
The unique threaded body with flat sides allows quick mounting in a 3/4 inch hole or against any flat surface. Internal components are rigidly sealed in a solid encapsulated package for excellent performance in highvibration and high-shock applications.
Product Features
Product Comparison
Eaton's cost-effective Prism Series, OEM Prism and premium Comet Series all share the same 18 mm flatsided housing. This results in the largest interchangeable sensor family available, allowing you to select from well over 250 different models to solve the widest variety of sensing applications.
Approvals
"PHOTO SENSOR,DIFFUSE 24"",ACDC,CB"
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:24"; Supply Voltage DC Min:15V; Supply Voltage DC Max:30V; Output Current:300mA; Product Range:13100A Series; Sensing Range Min:610mm; Sensor Connection:6.5 ft (2m) Cable RoHS Compliant: No
| Eaton Corporation - Sensors | Eaton Corporation | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 13100A6513 | 13100A6513 | 5730-13100A6513-ND | 44K5490 |
| Product Name | Comet Series | Block/Rectangular Reflex/Reflective Photoelectric Sensor | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Eaton Cutler Hammer |
| Body Shape | Threaded Barrel | Rectangular | ||
| Operation Distance | 1.2 to 0.9449 inch (30.48 to 24 mm) | 24 inch (610 mm) | ||
| Operating Temperature | -40 to 158 F (-40 to 70 C) | -40 to 158 F (-40 to 70 C) | -40 to 158 F (-40 to 70 C) | |
| Optical Technology Type | Diffuse | Retroreflective | Diffuse | |
| Fiber Optic | Glass (optional feature); Plastic (optional feature) |