Eaton Corp. / Commercial Controls Division Tubular Background Rejection Photoelectric Sensor 13104A6513

Description
POLYURETHANE MATERIAL 6 FT PVC CABLE CONNECTION TYPE 3 WIRE(S) UL, CUL, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE 2 INCH SENSING DISTANCE 10 MILLISECOND (AC), 1 MILLISECOND (DC) RESPONSE TIME FORWARD SENSING POSITION 0.25 INCH DIA AT 2.25 INCH FIELD OF VIEW LIGHT/DARK OPERATING MODE 18 MM BARREL DIAMETER PERFECT PROX[R] BRAND LENS MATERIAL POLYCARBONATE OPERATING TEMPERATURE -40 TO 158 DEG F 1310 MODEL
Request a Quote Datasheet
Description
POLYURETHANE MATERIAL 6 FT PVC CABLE CONNECTION TYPE 3 WIRE(S) UL, CUL, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE 2 INCH SENSING DISTANCE 10 MILLISECOND (AC), 1 MILLISECOND (DC) RESPONSE TIME FORWARD SENSING POSITION 0.25 INCH DIA AT 2.25 INCH FIELD OF VIEW LIGHT/DARK OPERATING MODE 18 MM BARREL DIAMETER PERFECT PROX[R] BRAND LENS MATERIAL POLYCARBONATE OPERATING TEMPERATURE -40 TO 158 DEG F 1310 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Background Rejection Photoelectric Sensor - 13104A6513 - Eaton Corporation
Cleveland, OH, USA
Tubular Background Rejection Photoelectric Sensor
13104A6513
Tubular Background Rejection Photoelectric Sensor 13104A6513
POLYURETHANE MATERIAL 6 FT PVC CABLE CONNECTION TYPE 3 WIRE(S) UL, CUL, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE 2 INCH SENSING DISTANCE 10 MILLISECOND (AC), 1 MILLISECOND (DC) RESPONSE TIME FORWARD SENSING POSITION 0.25 INCH DIA AT 2.25 INCH FIELD OF VIEW LIGHT/DARK OPERATING MODE 18 MM BARREL DIAMETER PERFECT PROX[R] BRAND LENS MATERIAL POLYCARBONATE OPERATING TEMPERATURE -40 TO 158 DEG F 1310 MODEL
  • POLYURETHANE MATERIAL
  • 6 FT PVC CABLE CONNECTION TYPE
  • 3 WIRE(S)
  • UL, CUL, CE APPROVAL
  • 20 TO 264 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE
  • NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE
  • 2 INCH SENSING DISTANCE
  • 10 MILLISECOND (AC), 1 MILLISECOND (DC) RESPONSE TIME
  • FORWARD SENSING POSITION
  • 0.25 INCH DIA AT 2.25 INCH FIELD OF VIEW
  • LIGHT/DARK OPERATING MODE
  • 18 MM BARREL DIAMETER
  • PERFECT PROX[R] BRAND
  • LENS MATERIAL POLYCARBONATE
  • OPERATING TEMPERATURE -40 TO 158 DEG F
  • 1310 MODEL
Supplier's Site Datasheet
Comet Series - 13104A6513 - Eaton Corporation - Sensors
Mukilteo, WA, USA
Comet Series
13104A6513
Comet Series 13104A6513
These High Performance Sensors Have the Versatility to Solve All of Your Sensing Problems The Cutler-Hammer Comet Series from Eaton's electrical business is a complete line of high performance, 18 mm tubular sensors with a variety of models and modes to solve virtually any sensing problem. The sensors are available in thrubeam, reflex, polarized reflex, diffuse reflective, focused diffuse reflective, wide angle diffuse reflective, Perfect ProxR, fine spot Perfect ProxR and fiber optic sensing. Perfect ProxR is one of the most powerful problem-solving sensors available. These sensors can reliably detect targets of different color, reflectance, contrast or surface shape at the same range, while ignoring background objects just a fraction of an inch away. The Comet Series includes AC/DC and DC-only models with 2-, 3- and 4-wire circuitry. Choose from cable or microconnector. Mini-connectors are available on 2-wire models for easy retrofit. Each sensor features a Light/ Dark Operation switch and a gain control to provide for quick adjustment to peak optical performance. The unique threaded body with flat sides allows quick mounting in a 3/4 inch hole or against any flat surface. Internal components are rigidly sealed in a solid encapsulated package for excellent performance in highvibration and high-shock applications. Product Features Industry standard 18 mm diameter threaded body has flat sides allowing it to be mounted like a tubular sensor or against any flat surface Right-angle viewing models mount in a depth of only 6/10th of an inch Perfect ProxR technology provides exceptional background rejection and application problem-solving Visible sensing beams let you see where the beam is aimed for quick setup and alignment Solid polyurethane housing completely encapsulates internal circuits for high resistance to shock and vibration Adaptable modulation circuit provides immunity to crosstalk from other closely mounted sensors The industry's only background rejection sensors with a 2-wire circuit design Models available with both AC and DC operation in a single unit . up to 264 volts AC! 4-wire DC sensors offer both NPN and PNP outputs Output status indicator visible from a wide 270<°> angle Product Comparison Eaton's cost-effective Prism Series, OEM Prism and premium Comet Series all share the same 18 mm flatsided housing. This results in the largest interchangeable sensor family available, allowing you to select from well over 250 different models to solve the widest variety of sensing applications. Approvals UL Recognized C-UL Recognized CE (except 2-wire DC models)

These High Performance Sensors Have the Versatility to Solve All of Your Sensing Problems

The Cutler-Hammer Comet Series from Eaton's electrical business is a complete line of high performance, 18 mm tubular sensors with a variety of models and modes to solve virtually any sensing problem.

The sensors are available in thrubeam, reflex, polarized reflex, diffuse reflective, focused diffuse reflective, wide angle diffuse reflective, Perfect ProxR, fine spot Perfect ProxR and fiber optic sensing. Perfect ProxR is one of the most powerful problem-solving sensors available. These sensors can reliably detect targets of different color, reflectance, contrast or surface shape at the same range, while ignoring background objects just a fraction of an inch away.

The Comet Series includes AC/DC and DC-only models with 2-, 3- and 4-wire circuitry. Choose from cable or microconnector. Mini-connectors are available on 2-wire models for easy retrofit. Each sensor features a Light/ Dark Operation switch and a gain control to provide for quick adjustment to peak optical performance.

The unique threaded body with flat sides allows quick mounting in a 3/4 inch hole or against any flat surface. Internal components are rigidly sealed in a solid encapsulated package for excellent performance in highvibration and high-shock applications.

Product Features

  • Industry standard 18 mm diameter threaded body has flat sides allowing it to be mounted like a tubular sensor or against any flat surface
  • Right-angle viewing models mount in a depth of only 6/10th of an inch
  • Perfect ProxR technology provides exceptional background rejection and application problem-solving
  • Visible sensing beams let you see where the beam is aimed for quick setup and alignment
  • Solid polyurethane housing completely encapsulates internal circuits for high resistance to shock and vibration
  • Adaptable modulation circuit provides immunity to crosstalk from other closely mounted sensors
  • The industry's only background rejection sensors with a 2-wire circuit design
  • Models available with both AC and DC operation in a single unit . up to 264 volts AC!
  • 4-wire DC sensors offer both NPN and PNP outputs
  • Output status indicator visible from a wide 270<°> angle

Product Comparison

Eaton's cost-effective Prism Series, OEM Prism and premium Comet Series all share the same 18 mm flatsided housing. This results in the largest interchangeable sensor family available, allowing you to select from well over 250 different models to solve the widest variety of sensing applications.

Approvals

  • UL Recognized
  • C-UL Recognized
  • CE (except 2-wire DC models)
Supplier's Site Datasheet
Photoelectric, Industrial - 5730-13104A6513-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
5730-13104A6513-ND
Photoelectric, Industrial 5730-13104A6513-ND
"PHOTO SENSOR,PERFECTPROX,2 "",ACDC"

"PHOTO SENSOR,PERFECTPROX,2"",ACDC"

Buy Now Datasheet
Photoelectric Sensor; Sensor Output Eaton Cutler Hammer - 44K5526 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Eaton Cutler Hammer
44K5526
Photoelectric Sensor; Sensor Output Eaton Cutler Hammer 44K5526
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:50mm; Supply Voltage DC Min:15V; Supply Voltage DC Max:30V; Output Current:300mA; Product Range:13104A Series RoHS Compliant: No

PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:50mm; Supply Voltage DC Min:15V; Supply Voltage DC Max:30V; Output Current:300mA; Product Range:13104A Series RoHS Compliant: No

Supplier's Site Datasheet
Photoelectric - 30919 - Radwell International
Willingboro, NJ, United States
Photoelectric
30919
Photoelectric 30919
PHOTOELECTRIC SENSOR, COMET, 2" VISIBLE PERFECT PROX, 20-264 VAC, 15-30VDC, 6FT CABLE. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, COMET, 2" VISIBLE PERFECT PROX, 20-264 VAC, 15-30VDC, 6FT CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
SENSOR; PHOT-ELEC; 2 INCH VISIBLE PERFECT PROX, 20-264 VDC/VDC WITH 6 FOOT CABLE - 70056691 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR; PHOT-ELEC; 2 INCH VISIBLE PERFECT PROX, 20-264 VDC/VDC WITH 6 FOOT CABLE
70056691
SENSOR; PHOT-ELEC; 2 INCH VISIBLE PERFECT PROX, 20-264 VDC/VDC WITH 6 FOOT CABLE 70056691
The Cutler-Hammer® Comet Series is a complete line of high performance, 18 mm tubular sensors with a variety of models and modes to solve virtually any sensing problem. The sensors are available in through-beam, reflex, polarized reflex, diffuse reflective, focused diffuse reflective, wide angle diffuse reflective, Perfect Prox®, fine spot Perfect Prox® and fiber optic sensing. Perfect Prox® is one of the most powerful problem-solving sensors available. These sensors can reliably detect targets of different color, reflectance, contrast or surface shape at the same range, while ignoring background objects just a fraction of an inch away. The Comet Series includes AC/DC and DC-only models with, 3- and 4-wire circuitry. Choose from cable or microconnector. Each sensor features a light/dark operation switch and a gain control to provide for quick adjustment to peak optical performance. The unique threaded body with flat sides allows quick mounting in a 3⁄4" hole or against any flat surface. Internal components are rigidly sealed in a solid encapsulated package for excellent performance in high vibration and high-shock applications. Features: Industry Standard 18 mm Diameter Threaded Body has Flat Sides Allowing it to Be Mounted Like a Tubular Sensor or Against any Flat Surface Right-Angle Viewing Models Mount in a Depth of Only 6⁄10" Perfect Prox® Technology Provides Exceptional Background Rejection and Application Problem-Solving Visible Sensing Beams Let You See Where the Beam is Aimed for Quick Setup and Alignment Industry's Only Background Rejection Sensors with a 2-Wire Circuit Design Solid Polyurethane Housing Completely Encapsulates Internal Circuits for High Resistance to Shock and Vibration Adaptable Modulation Circuit Provides Immunity to Crosstalk From Other Closely Mounted Sensors Models Available with Both AC and DC Operation in a Single Unit Up to 264 VAC 4-Wire DC Sensors Offer Both NPN and PNP Outputs Output Status Indicator Visible from a Wide 270° Angle UL Recognized C-UL Recognized

The Cutler-Hammer® Comet Series is a complete line of high performance, 18 mm tubular sensors with a variety of models and modes to solve virtually any sensing problem. The sensors are available in through-beam, reflex, polarized reflex, diffuse reflective, focused diffuse reflective, wide angle diffuse reflective, Perfect Prox®, fine spot Perfect Prox® and fiber optic sensing. Perfect Prox® is one of the most powerful problem-solving sensors available. These sensors can reliably detect targets of different color, reflectance, contrast or surface shape at the same range, while ignoring background objects just a fraction of an inch away. The Comet Series includes AC/DC and DC-only models with, 3- and 4-wire circuitry. Choose from cable or microconnector. Each sensor features a light/dark operation switch and a gain control to provide for quick adjustment to peak optical performance. The unique threaded body with flat sides allows quick mounting in a 3⁄4" hole or against any flat surface. Internal components are rigidly sealed in a solid encapsulated package for excellent performance in high vibration and high-shock applications.
Features:

  • Industry Standard 18 mm Diameter Threaded Body has Flat Sides Allowing it to Be Mounted Like a Tubular Sensor or Against any Flat Surface
  • Right-Angle Viewing Models Mount in a Depth of Only 6⁄10"
  • Perfect Prox® Technology Provides Exceptional Background Rejection and Application Problem-Solving
  • Visible Sensing Beams Let You See Where the Beam is Aimed for Quick Setup and Alignment
  • Industry's Only Background Rejection Sensors with a 2-Wire Circuit Design
  • Solid Polyurethane Housing Completely Encapsulates Internal Circuits for High Resistance to Shock and Vibration
  • Adaptable Modulation Circuit Provides Immunity to Crosstalk From Other Closely Mounted Sensors
  • Models Available with Both AC and DC Operation in a Single Unit Up to 264 VAC
  • 4-Wire DC Sensors Offer Both NPN and PNP Outputs
  • Output Status Indicator Visible from a Wide 270° Angle
  • UL Recognized
  • C-UL Recognized
Supplier's Site
CHGP Diffuse Reflective - 13104A6513 - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP Diffuse Reflective
13104A6513
CHGP Diffuse Reflective 13104A6513
PHOTO SENSOR,PERFECTPROX,2 ,ACDC,CBL

PHOTO SENSOR,PERFECTPROX,2,ACDC,CBL

Supplier's Site

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors DigiKey Newark, An Avnet Company Radwell International Allied Electronics, Inc. Galco Industrial Electronics
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors Proximity Sensors
Product Number 13104A6513 13104A6513 5730-13104A6513-ND 44K5526 30919 70056691 13104A6513
Product Name Tubular Background Rejection Photoelectric Sensor Comet Series Photoelectric, Industrial Photoelectric Sensor; Sensor Output Eaton Cutler Hammer Photoelectric SENSOR; PHOT-ELEC; 2 INCH VISIBLE PERFECT PROX, 20-264 VDC/VDC WITH 6 FOOT CABLE CHGP Diffuse Reflective
Mode Light/Dark Programmable Light-on; Dark-on; Light/Dark Programmable
Power Requirements AC Powered; DC Powered DC Powered
Electrical Connection 6 FT PVC CABLE Fixed Cable
Diameter 0.7087 inch (18 mm) 0.7087 inch (18 mm)
Body Shape Threaded Barrel Cylindrical
Unlock Full Specs
to access all available technical data