Eaton Corporation Block/Rectangular Reflex/Reflective Photoelectric Sensor 1450B-6512

Description
STANDARD REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 230 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40 TO 158 DEG F OPERATING TEMPERATURE SPDT RELAY OUTPUT CONFIGURATION 30 FT SENSING DISTANCE 12 MILLISECOND RESPONSE TIME SIDE SENSING POSITION 2 INCH DIA AT 100 INCH FIELD OF VIEW LIGHT/DARK, ONE SHOT OPERATING MODE SIZE 1.64 INCH WIDTH X 1.62 INCH DEPTH X 3.19 INCH HEIGHT WITH INFRARED LIGHT SOURCE 50 MODEL
Datasheet
Description
STANDARD REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 230 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40 TO 158 DEG F OPERATING TEMPERATURE SPDT RELAY OUTPUT CONFIGURATION 30 FT SENSING DISTANCE 12 MILLISECOND RESPONSE TIME SIDE SENSING POSITION 2 INCH DIA AT 100 INCH FIELD OF VIEW LIGHT/DARK, ONE SHOT OPERATING MODE SIZE 1.64 INCH WIDTH X 1.62 INCH DEPTH X 3.19 INCH HEIGHT WITH INFRARED LIGHT SOURCE 50 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Block/Rectangular Reflex/Reflective Photoelectric Sensor - 1450B-6512 - Eaton Corporation
Cleveland, OH, USA
Block/Rectangular Reflex/Reflective Photoelectric Sensor
1450B-6512
Block/Rectangular Reflex/Reflective Photoelectric Sensor 1450B-6512
STANDARD REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 230 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40 TO 158 DEG F OPERATING TEMPERATURE SPDT RELAY OUTPUT CONFIGURATION 30 FT SENSING DISTANCE 12 MILLISECOND RESPONSE TIME SIDE SENSING POSITION 2 INCH DIA AT 100 INCH FIELD OF VIEW LIGHT/DARK, ONE SHOT OPERATING MODE SIZE 1.64 INCH WIDTH X 1.62 INCH DEPTH X 3.19 INCH HEIGHT WITH INFRARED LIGHT SOURCE 50 MODEL
  • STANDARD REFLEX TYPE
  • 6 FT CABLE CONNECTION TYPE
  • UL, CSA APPROVAL
  • 230 VAC AT 50/60 HZ OPERATING VOLTAGE
  • NEMA 1/3/4/12/13 ENCLOSURE
  • NORYL[R] BODY MATERIAL
  • RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION
  • -40 TO 158 DEG F OPERATING TEMPERATURE
  • SPDT RELAY OUTPUT CONFIGURATION
  • 30 FT SENSING DISTANCE
  • 12 MILLISECOND RESPONSE TIME
  • SIDE SENSING POSITION
  • 2 INCH DIA AT 100 INCH FIELD OF VIEW
  • LIGHT/DARK, ONE SHOT OPERATING MODE
  • SIZE 1.64 INCH WIDTH X 1.62 INCH DEPTH X 3.19 INCH HEIGHT
  • WITH INFRARED LIGHT SOURCE
  • 50 MODEL
Supplier's Site Datasheet
50 Series 1450B-6512
Customize These High Performance Sensors with Interchangeable Outputs and Logic Functions Cutler-Hammer 50 Series Photoelectric Sensors from Eaton's electrical business offer flexibility, durability and high optical performance in a cost effective self-contained package. Choose from four output device modules, four logic function modules, five sensing modes and two types of connection to tailor the sensor to exactly meet your needs. A removable sealed cover allows access to the interchangeable modules. Sensors are available in thru-beam, reflex, polarized reflex, diffuse reflective and fiber optic sensing modes. Each sensor features a builtin swivel bracket for easy mounting and to allow precise adjustment of the sensor alignment. Product Features High optical performance includes 100-foot (30.5m) thru-beam range and 6-foot (1.8m) diffuse reflective range Output options include a 2 Amp SPDT relay All units offer light/dark selection Logic options include time delay, one-shot and motion detection Thru-beam models feature an infrared sensing beam along with a visible red LED behind the lens in the source unit to aid in sensor alignment Fiber optic sensors operate in thru-beam or diffuse reflective mode depending on the fiber optic cable selected Glass fiber optic cables plug into NEMA 4 rated sockets on the front of the sensor. Sockets are leakproof even when the fiber optic cables are not plugged in Fully potted construction for use in areas subject to washdown, high shock and/or vibration Choice of pre-wired power cable or built-in mini-connector versions. Standard pre-wired cable length is 6 feet (1.8m) Built-in, patented, 360<°> rotation 10<°> tilt ball-swivel base Approvals UL Listed CSA Certified

Customize These High Performance Sensors with Interchangeable Outputs and Logic Functions

Cutler-Hammer 50 Series Photoelectric Sensors from Eaton's electrical business offer flexibility, durability and high optical performance in a cost effective self-contained package. Choose from four output device modules, four logic function modules, five sensing modes and two types of connection to tailor the sensor to exactly meet your needs. A removable sealed cover allows access to the interchangeable modules.

Sensors are available in thru-beam, reflex, polarized reflex, diffuse reflective and fiber optic sensing modes. Each sensor features a builtin swivel bracket for easy mounting and to allow precise adjustment of the sensor alignment.

Product Features

  • High optical performance includes 100-foot (30.5m) thru-beam range and 6-foot (1.8m) diffuse reflective range
  • Output options include a 2 Amp SPDT relay
  • All units offer light/dark selection
  • Logic options include time delay, one-shot and motion detection
  • Thru-beam models feature an infrared sensing beam along with a visible red LED behind the lens in the source unit to aid in sensor alignment
  • Fiber optic sensors operate in thru-beam or diffuse reflective mode depending on the fiber optic cable selected
  • Glass fiber optic cables plug into NEMA 4 rated sockets on the front of the sensor. Sockets are leakproof even when the fiber optic cables are not plugged in
  • Fully potted construction for use in areas subject to washdown, high shock and/or vibration
  • Choice of pre-wired power cable or built-in mini-connector versions. Standard pre-wired cable length is 6 feet (1.8m)
  • Built-in, patented, 360<°> rotation 10<°> tilt ball-swivel base

Approvals

  • UL Listed
  • CSA Certified
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 1450B-6512 1450B-6512
Product Name Block/Rectangular Reflex/Reflective Photoelectric Sensor 50 Series
Body Shape Rectangular Rectangular
Operating Temperature -40 to 158 F (-40 to 70 C) -40 to 158 F (-40 to 70 C)
Optical Technology Type Retroreflective Retroreflective
Mode Light/Dark Programmable Light-on; Dark-on
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1028156-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Optical Technology Type Retroreflective
Beam Type Visible
View Details
Cubic Photoelectric Proximity Sensors - C23 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 1181 inch (30000 mm)
Operating Temperature -13 to 149 F (-25 to 65 C)
View Details
Receiver - SOEG-E-M18W-NA-S-2L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire NPN
View Details