The Cutler-Hammer Prism Series from Eaton's electrical business is a cost-effective line of miniature photoelectric sensors with twice the optical gain of other sensors in this product class. Forward and rightangle viewing models feature identical gain and optical characteristics for the best fit on your machine. A gain control allows quick adjustment for peak optical performance in a variety of applications.
Four sensing modes are available, including polarized reflex to eliminate reliability problems when sensing shiny objects. Visible red sensing beams throughout the Prism Series allow you to see exactly where the sensors are aimed for easier setup. Models are available preconfigured in either Light or Dark Operate modes.
The unique threaded body with flat sides allows quick mounting in a 3/4 inch hole or against any flat surface. Internal components are rigidly sealed in a solid encapsulated package for excellent performance in high-vibration and high-shock applications.
Product Features
Product Comparison
Eaton's cost-effective Prism Series, OEM Prism and premium Comet Series all share the same 18 mm flatsided housing. This results in the largest interchangeable sensor family available, allowing you to select from well over 250 different models to solve the widest variety of sensing applications.
Approvals
PHOTOELECTRIC SENSOR, 10-30 VDC, POLARIZED REFLEX, SENSING RANGE: 10 FEET (3M), OPTIMUM RANGE: 0.1 TO 8 FEET (0.03-2.4M), FIELD OF VIEW: 3 INCH (76MM) DIAMETER AT 12 FEET (3.6M), 6-FOOT CABLE. FREE 2 YEAR RADWELL WARRANTY
| Eaton Corporation | Eaton Corporation - Sensors | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 14151AD17 | 14151AD17 | 5327812 |
| Product Name | Block/Rectangular Reflex/Reflective Photoelectric Sensor | Prism Series | Photoelectric |
| Body Shape | Rectangular | Threaded Barrel | |
| Operating Temperature | -13 to 131 F (-25 to 55 C) | -13 to 131 F (-25 to 55 C) | |
| Optical Technology Type | Retroreflective | Retroreflective | |
| Mode | Dark-on | Dark-on | |
| Power Requirements | DC Powered |