Extremely Rugged Construction, Long Sensing Ranges and High Current Switching
For years, the Cutler-Hammer 20 Series has set industry standards for rugged construction and long range optical performance. These heavy duty sensors from Eaton's electrical business are designed for use in harsh environments with constant exposure to weather and physical abuse. Large optics provide exceptional sensing ranges including 700 feet (213m) for thru-beam, 75 feet (23m) for reflex and 8 feet (2.4m) for diffuse reflective. Optional logic modules provide integral control functions like time delays, oneshot outputs and stopped motion detection. A totalizer module and LED display cover are available to count passing targets. Choose from a variety of output devices including a 10 amp DPDT relay. All modules are completely enclosed within the rugged aluminum enclosure for protection.
Product Features
Approvals
| Eaton Corporation | Eaton Corporation - Sensors | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1410B-6502 | 1410B-6502 |
| Product Name | Block/Rectangular Reflex/Reflective Photoelectric Sensor | 20 Series |
| Body Shape | Rectangular | Rectangular |
| Operating Temperature | -4 to 131 F (-20 to 55 C) | -4 to 131 F (-20 to 55 C) |
| Optical Technology Type | Retroreflective | Retroreflective |
| Mode | Light/Dark Programmable | Light-on; Dark-on; Light/Dark Programmable |
| Power Requirements | AC Powered |