Eaton Corporation Block/Rectangular Photoelectric Through Beam Detector 1250B-6501

Description
NORYL. MATERIAL 2.08 INCH W X 1.83 INCH D X 3.19 INCH H SIZE 50 SERIES PHOTOELECTRIC SENSOR USED ON 5 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 90 TO 132 VAC AT 60 HZ/100 TO 132 VAC AT 50 HZ OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE RECTANGULAR 10 DEG TILT BALL SWIVEL THREADED BASE CONSTRUCTION SPDT RELAY OUTPUT CONFIGURATION 100 FT SENSING DISTANCE 12 MILLISECOND (DARK TO LIGHT), 18 MILLISECOND (LIGHT TO DARK) RESPONSE TIME 90 DEG SENSING POSITION LIGHT/DARK OPERATING MODE FIELD OF VIEW 4 INCH DIAMETER AT 100 INCH DISTANCE LENS MATERIAL NYLON OPERATING TEMPERATURE -22 TO 158 DEG F POWER DISSIPATION 2 W 50 MODEL
Datasheet
Description
NORYL. MATERIAL 2.08 INCH W X 1.83 INCH D X 3.19 INCH H SIZE 50 SERIES PHOTOELECTRIC SENSOR USED ON 5 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 90 TO 132 VAC AT 60 HZ/100 TO 132 VAC AT 50 HZ OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE RECTANGULAR 10 DEG TILT BALL SWIVEL THREADED BASE CONSTRUCTION SPDT RELAY OUTPUT CONFIGURATION 100 FT SENSING DISTANCE 12 MILLISECOND (DARK TO LIGHT), 18 MILLISECOND (LIGHT TO DARK) RESPONSE TIME 90 DEG SENSING POSITION LIGHT/DARK OPERATING MODE FIELD OF VIEW 4 INCH DIAMETER AT 100 INCH DISTANCE LENS MATERIAL NYLON OPERATING TEMPERATURE -22 TO 158 DEG F POWER DISSIPATION 2 W 50 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Block/Rectangular Photoelectric Through Beam Detector - 1250B-6501 - Eaton Corporation
Cleveland, OH, USA
Block/Rectangular Photoelectric Through Beam Detector
1250B-6501
Block/Rectangular Photoelectric Through Beam Detector 1250B-6501
NORYL. MATERIAL 2.08 INCH W X 1.83 INCH D X 3.19 INCH H SIZE 50 SERIES PHOTOELECTRIC SENSOR USED ON 5 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 90 TO 132 VAC AT 60 HZ/100 TO 132 VAC AT 50 HZ OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE RECTANGULAR 10 DEG TILT BALL SWIVEL THREADED BASE CONSTRUCTION SPDT RELAY OUTPUT CONFIGURATION 100 FT SENSING DISTANCE 12 MILLISECOND (DARK TO LIGHT), 18 MILLISECOND (LIGHT TO DARK) RESPONSE TIME 90 DEG SENSING POSITION LIGHT/DARK OPERATING MODE FIELD OF VIEW 4 INCH DIAMETER AT 100 INCH DISTANCE LENS MATERIAL NYLON OPERATING TEMPERATURE -22 TO 158 DEG F POWER DISSIPATION 2 W 50 MODEL
  • NORYL. MATERIAL
  • 2.08 INCH W X 1.83 INCH D X 3.19 INCH H SIZE
  • 50 SERIES PHOTOELECTRIC SENSOR USED ON
  • 5 PIN MINI CONNECTOR CONNECTION TYPE
  • UL, CSA APPROVAL
  • 90 TO 132 VAC AT 60 HZ/100 TO 132 VAC AT 50 HZ OPERATING VOLTAGE
  • NEMA 1/3/4/12/13 ENCLOSURE
  • RECTANGULAR 10 DEG TILT BALL SWIVEL THREADED BASE CONSTRUCTION
  • SPDT RELAY OUTPUT CONFIGURATION
  • 100 FT SENSING DISTANCE
  • 12 MILLISECOND (DARK TO LIGHT), 18 MILLISECOND (LIGHT TO DARK) RESPONSE TIME
  • 90 DEG SENSING POSITION
  • LIGHT/DARK OPERATING MODE
  • FIELD OF VIEW 4 INCH DIAMETER AT 100 INCH DISTANCE
  • LENS MATERIAL NYLON
  • OPERATING TEMPERATURE -22 TO 158 DEG F
  • POWER DISSIPATION 2 W
  • 50 MODEL
Supplier's Site Datasheet
50 Series 1250B-6501
Customize These High Performance Sensors with Interchangeable Outputs and Logic Functions Cutler-Hammer 50 Series Photoelectric Sensors from Eaton's electrical business offer flexibility, durability and high optical performance in a cost effective self-contained package. Choose from four output device modules, four logic function modules, five sensing modes and two types of connection to tailor the sensor to exactly meet your needs. A removable sealed cover allows access to the interchangeable modules. Sensors are available in thru-beam, reflex, polarized reflex, diffuse reflective and fiber optic sensing modes. Each sensor features a builtin swivel bracket for easy mounting and to allow precise adjustment of the sensor alignment. Product Features High optical performance includes 100-foot (30.5m) thru-beam range and 6-foot (1.8m) diffuse reflective range Output options include a 2 Amp SPDT relay All units offer light/dark selection Logic options include time delay, one-shot and motion detection Thru-beam models feature an infrared sensing beam along with a visible red LED behind the lens in the source unit to aid in sensor alignment Fiber optic sensors operate in thru-beam or diffuse reflective mode depending on the fiber optic cable selected Glass fiber optic cables plug into NEMA 4 rated sockets on the front of the sensor. Sockets are leakproof even when the fiber optic cables are not plugged in Fully potted construction for use in areas subject to washdown, high shock and/or vibration Choice of pre-wired power cable or built-in mini-connector versions. Standard pre-wired cable length is 6 feet (1.8m) Built-in, patented, 360<°> rotation 10<°> tilt ball-swivel base Approvals UL Listed CSA Certified

Customize These High Performance Sensors with Interchangeable Outputs and Logic Functions

Cutler-Hammer 50 Series Photoelectric Sensors from Eaton's electrical business offer flexibility, durability and high optical performance in a cost effective self-contained package. Choose from four output device modules, four logic function modules, five sensing modes and two types of connection to tailor the sensor to exactly meet your needs. A removable sealed cover allows access to the interchangeable modules.

Sensors are available in thru-beam, reflex, polarized reflex, diffuse reflective and fiber optic sensing modes. Each sensor features a builtin swivel bracket for easy mounting and to allow precise adjustment of the sensor alignment.

Product Features

  • High optical performance includes 100-foot (30.5m) thru-beam range and 6-foot (1.8m) diffuse reflective range
  • Output options include a 2 Amp SPDT relay
  • All units offer light/dark selection
  • Logic options include time delay, one-shot and motion detection
  • Thru-beam models feature an infrared sensing beam along with a visible red LED behind the lens in the source unit to aid in sensor alignment
  • Fiber optic sensors operate in thru-beam or diffuse reflective mode depending on the fiber optic cable selected
  • Glass fiber optic cables plug into NEMA 4 rated sockets on the front of the sensor. Sockets are leakproof even when the fiber optic cables are not plugged in
  • Fully potted construction for use in areas subject to washdown, high shock and/or vibration
  • Choice of pre-wired power cable or built-in mini-connector versions. Standard pre-wired cable length is 6 feet (1.8m)
  • Built-in, patented, 360<°> rotation 10<°> tilt ball-swivel base

Approvals

  • UL Listed
  • CSA Certified
Supplier's Site Datasheet
Photoelectric - 153310 - Radwell International
Willingboro, NJ, United States
Photoelectric
153310
Photoelectric 153310
PHOTO ELECTRIC, CUTLER-HAMMER 50 SERIES, DETECTOR, SELF-CONTAINED, THRU BEAM, 115VAC, CONNECTOR, DETECTOR,SELF-CONTAI NED,THRU BEAM,115VAC,CONNECTO R. FREE 2 YEAR RADWELL WARRANTY

PHOTO ELECTRIC, CUTLER-HAMMER 50 SERIES, DETECTOR, SELF-CONTAINED, THRU BEAM, 115VAC, CONNECTOR, DETECTOR,SELF-CONTAINED,THRU BEAM,115VAC,CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 1250B-6501 1250B-6501 153310
Product Name Block/Rectangular Photoelectric Through Beam Detector 50 Series Photoelectric
Body Shape Rectangular Rectangular
Optical Technology Type Through Beam Through Beam
Mode Light/Dark Programmable Light-on; Dark-on
Power Requirements AC Powered
Electrical Connection 5 PIN MINI CONNECTOR Connector
Unlock Full Specs
to access all available technical data