Eaton Corporation Block/Rectangular Reflex/Reflective Photoelectric Sensor 13150RD17

Description
DIFFUSE REFLECTIVE TYPE 6 FT CABLE CONNECTION TYPE UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE POLYURETHANE BODY MATERIAL RECTANGULAR THREADED NOSE 18 MM CONSTRUCTION -13 TO 131 DEG F OPERATING TEMPERATURE 3 WIRE/4 WIRE SOLID STATE RELAY OUTPUT CONFIGURATION 8 INCH SENSING DISTANCE 3 MILLISECOND RESPONSE TIME RIGHT ANGLE SENSING POSITION 6 INCH DIA AT 5 INCH FIELD OF VIEW DARK OPERATING MODE 80 MILLIAMPERE AC, 110 MILLIAMPERE AT 132 VDC LOAD CURRENT SIZE 2.92 INCH WIDTH X 0.47 INCH DEPTH WITH VISIBLE RED BEAM
Datasheet
Description
DIFFUSE REFLECTIVE TYPE 6 FT CABLE CONNECTION TYPE UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE POLYURETHANE BODY MATERIAL RECTANGULAR THREADED NOSE 18 MM CONSTRUCTION -13 TO 131 DEG F OPERATING TEMPERATURE 3 WIRE/4 WIRE SOLID STATE RELAY OUTPUT CONFIGURATION 8 INCH SENSING DISTANCE 3 MILLISECOND RESPONSE TIME RIGHT ANGLE SENSING POSITION 6 INCH DIA AT 5 INCH FIELD OF VIEW DARK OPERATING MODE 80 MILLIAMPERE AC, 110 MILLIAMPERE AT 132 VDC LOAD CURRENT SIZE 2.92 INCH WIDTH X 0.47 INCH DEPTH WITH VISIBLE RED BEAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Block/Rectangular Reflex/Reflective Photoelectric Sensor - 13150RD17 - Eaton Corporation
Cleveland, OH, USA
Block/Rectangular Reflex/Reflective Photoelectric Sensor
13150RD17
Block/Rectangular Reflex/Reflective Photoelectric Sensor 13150RD17
DIFFUSE REFLECTIVE TYPE 6 FT CABLE CONNECTION TYPE UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE POLYURETHANE BODY MATERIAL RECTANGULAR THREADED NOSE 18 MM CONSTRUCTION -13 TO 131 DEG F OPERATING TEMPERATURE 3 WIRE/4 WIRE SOLID STATE RELAY OUTPUT CONFIGURATION 8 INCH SENSING DISTANCE 3 MILLISECOND RESPONSE TIME RIGHT ANGLE SENSING POSITION 6 INCH DIA AT 5 INCH FIELD OF VIEW DARK OPERATING MODE 80 MILLIAMPERE AC, 110 MILLIAMPERE AT 132 VDC LOAD CURRENT SIZE 2.92 INCH WIDTH X 0.47 INCH DEPTH WITH VISIBLE RED BEAM
  • DIFFUSE REFLECTIVE TYPE
  • 6 FT CABLE CONNECTION TYPE
  • UL, CUL, CE APPROVAL
  • 10 TO 30 VDC OPERATING VOLTAGE
  • NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE
  • POLYURETHANE BODY MATERIAL
  • RECTANGULAR THREADED NOSE 18 MM CONSTRUCTION
  • -13 TO 131 DEG F OPERATING TEMPERATURE
  • 3 WIRE/4 WIRE SOLID STATE RELAY OUTPUT CONFIGURATION
  • 8 INCH SENSING DISTANCE
  • 3 MILLISECOND RESPONSE TIME
  • RIGHT ANGLE SENSING POSITION
  • 6 INCH DIA AT 5 INCH FIELD OF VIEW
  • DARK OPERATING MODE
  • 80 MILLIAMPERE AC, 110 MILLIAMPERE AT 132 VDC LOAD CURRENT
  • SIZE 2.92 INCH WIDTH X 0.47 INCH DEPTH
  • WITH VISIBLE RED BEAM
Supplier's Site Datasheet
Prism Series - 13150RD17 - Eaton Corporation - Sensors
Mukilteo, WA, USA
Prism Series
13150RD17
Prism Series 13150RD17
The Cutler-Hammer Prism Series from Eaton's electrical business is a cost-effective line of miniature photoelectric sensors with twice the optical gain of other sensors in this product class. Forward and rightangle viewing models feature identical gain and optical characteristics for the best fit on your machine. A gain control allows quick adjustment for peak optical performance in a variety of applications. Four sensing modes are available, including polarized reflex to eliminate reliability problems when sensing shiny objects. Visible red sensing beams throughout the Prism Series allow you to see exactly where the sensors are aimed for easier setup. Models are available preconfigured in either Light or Dark Operate modes. The unique threaded body with flat sides allows quick mounting in a 3/4 inch hole or against any flat surface. Internal components are rigidly sealed in a solid encapsulated package for excellent performance in high-vibration and high-shock applications. Product Features Small size for use in a wide variety of applications and locations High sensing power for longer ranges and resistance to dust and dirt Adjustable gain control to ensure peak optical performance High noise immunity which greatly reduces problems associated with electrical noise AC/DC models which allow you to order and stock one model for both voltages DC only models which offer lower cost options in all sensing modes Isolated outputs for wiring flexibility Short circuit protection Quick 3 mS response time on all models Highly visible output status LED Built-in cable models allow for lowest cost wiring Micro-connector models provide for quick installation or replacement Custom cable length options Product Comparison Eaton's cost-effective Prism Series, OEM Prism and premium Comet Series all share the same 18 mm flatsided housing. This results in the largest interchangeable sensor family available, allowing you to select from well over 250 different models to solve the widest variety of sensing applications. Approvals UL Recognized C-UL Recognized CE

The Cutler-Hammer Prism Series from Eaton's electrical business is a cost-effective line of miniature photoelectric sensors with twice the optical gain of other sensors in this product class. Forward and rightangle viewing models feature identical gain and optical characteristics for the best fit on your machine. A gain control allows quick adjustment for peak optical performance in a variety of applications.

Four sensing modes are available, including polarized reflex to eliminate reliability problems when sensing shiny objects. Visible red sensing beams throughout the Prism Series allow you to see exactly where the sensors are aimed for easier setup. Models are available preconfigured in either Light or Dark Operate modes.

The unique threaded body with flat sides allows quick mounting in a 3/4 inch hole or against any flat surface. Internal components are rigidly sealed in a solid encapsulated package for excellent performance in high-vibration and high-shock applications.

Product Features

  • Small size for use in a wide variety of applications and locations
  • High sensing power for longer ranges and resistance to dust and dirt
  • Adjustable gain control to ensure peak optical performance
  • High noise immunity which greatly reduces problems associated with electrical noise
  • AC/DC models which allow you to order and stock one model for both voltages
  • DC only models which offer lower cost options in all sensing modes
  • Isolated outputs for wiring flexibility
  • Short circuit protection
  • Quick 3 mS response time on all models
  • Highly visible output status LED
  • Built-in cable models allow for lowest cost wiring
  • Micro-connector models provide for quick installation or replacement
  • Custom cable length options

Product Comparison

Eaton's cost-effective Prism Series, OEM Prism and premium Comet Series all share the same 18 mm flatsided housing. This results in the largest interchangeable sensor family available, allowing you to select from well over 250 different models to solve the widest variety of sensing applications.

Approvals

  • UL Recognized
  • C-UL Recognized
  • CE
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 13150RD17 13150RD17
Product Name Block/Rectangular Reflex/Reflective Photoelectric Sensor Prism Series
Body Shape Rectangular Threaded Barrel
Operating Temperature -13 to 131 F (-25 to 55 C) -13 to 131 F (-25 to 55 C)
Optical Technology Type Retroreflective Diffuse
Mode Dark-on Dark-on
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data