High Optical Performance and a Built-In Swivel Bracket for Easy and Precise Alignment
Cutler-Hammer 55 Series Photoelectric Sensors are identical to Eaton's 50 Series except without the interchangeable outputs or logic functions. They offer durability and high optical performance in a costeffective, self-contained package. The 55 Series features sensors with AC and DC operation in a single unit. A relay option is available on these models that provides a 3 Amp SPDT relay output for high current switching.
Sensors are available that in thrubeam, reflex, polarized reflex, diffuse reflective and fiber optic sensing modes. Each sensor features a built-in swivel bracket for easy mounting and to allow precise adjustment of the sensor alignment.
Product Features
Approvals
Customize These High Performance Sensors with Interchangeable Outputs and Logic Functions
Cutler-Hammer 50 Series Photoelectric Sensors from Eaton's electrical business offer flexibility, durability and high optical performance in a cost effective self-contained package. Choose from four output device modules, four logic function modules, five sensing modes and two types of connection to tailor the sensor to exactly meet your needs. A removable sealed cover allows access to the interchangeable modules.
Sensors are available in thru-beam, reflex, polarized reflex, diffuse reflective and fiber optic sensing modes. Each sensor features a builtin swivel bracket for easy mounting and to allow precise adjustment of the sensor alignment.
Product Features
Approvals
High Optical Performance and a Built-In Swivel Bracket for Easy and Precise Alignment
Cutler-Hammer 55 Series Photoelectric Sensors are identical to Eaton's 50 Series except without the interchangeable outputs or logic functions. They offer durability and high optical performance in a costeffective, self-contained package. The 55 Series features sensors with AC and DC operation in a single unit. A relay option is available on these models that provides a 3 Amp SPDT relay output for high current switching.
Sensors are available that in thrubeam, reflex, polarized reflex, diffuse reflective and fiber optic sensing modes. Each sensor features a built-in swivel bracket for easy mounting and to allow precise adjustment of the sensor alignment.
Product Features
Approvals
Customize These High Performance Sensors with Interchangeable Outputs and Logic Functions
Cutler-Hammer 50 Series Photoelectric Sensors from Eaton's electrical business offer flexibility, durability and high optical performance in a cost effective self-contained package. Choose from four output device modules, four logic function modules, five sensing modes and two types of connection to tailor the sensor to exactly meet your needs. A removable sealed cover allows access to the interchangeable modules.
Sensors are available in thru-beam, reflex, polarized reflex, diffuse reflective and fiber optic sensing modes. Each sensor features a builtin swivel bracket for easy mounting and to allow precise adjustment of the sensor alignment.
Product Features
Approvals
PHOTOELECTRIC, SOURCE, BARE BONES, THRU-BEAM, 30VDC. FREE 2 YEAR RADWELL WARRANTY
| Eaton Corporation | Eaton Corporation - Sensors | Eaton Corporation - Sensors | Eaton Corporation - Sensors | Eaton Corporation - Sensors | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1155A-6507 | 1155A-6507 | 1155A-6507 | 1155A-6507 | 1155A-6507 | 440532 |
| Product Name | Block/Rectangular Photoelectric Through Beam Source | 55 Series | 50 Series | 55 Series | 50 Series | Photoelectric |
| Body Shape | Rectangular | Rectangular | Rectangular | Rectangular | Rectangular | |
| Optical Technology Type | Through Beam | Through Beam | Through Beam | Through Beam | Through Beam | |
| Power Requirements | DC Powered | |||||
| Electrical Connection | 2 PIN MINI CONNECTOR | Connector | Connector | Connector | Connector | |
| Operation Distance | ? to 1200 inch (? to 30480 mm) | ? to 1200 inch (? to 30480 mm) | ? to 840 inch (? to 21336 mm) | ? to 840 inch (? to 21336 mm) |