Eaton Corporation Tubular Photoelectric Through Beam Source 11155RA14

Description
POLYURETHANE MATERIAL PRISM SERIES PHOTOELECTRIC SENSOR USED ON 6 FT PVC CABLE CONNECTION TYPE 4 WIRE(S) 20 TO 132 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE -13 TO 131 DEG F OPERATING TEMPERATURE 20 FT SENSING DISTANCE 3 MILLISECOND RESPONSE TIME 90 DEG SENSING POSITION 20 INCH DIA AT 10 FT FIELD OF VIEW LIGHT/DARK OPERATING MODE APPROVAL UL, CUL, CE BARREL SIZE 18 MM DIAMETER LENS MATERIAL POLYCARBONATE 11155R MODEL
Datasheet
Description
POLYURETHANE MATERIAL PRISM SERIES PHOTOELECTRIC SENSOR USED ON 6 FT PVC CABLE CONNECTION TYPE 4 WIRE(S) 20 TO 132 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE -13 TO 131 DEG F OPERATING TEMPERATURE 20 FT SENSING DISTANCE 3 MILLISECOND RESPONSE TIME 90 DEG SENSING POSITION 20 INCH DIA AT 10 FT FIELD OF VIEW LIGHT/DARK OPERATING MODE APPROVAL UL, CUL, CE BARREL SIZE 18 MM DIAMETER LENS MATERIAL POLYCARBONATE 11155R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Photoelectric Through Beam Source - 11155RA14 - Eaton Corporation
Cleveland, OH, USA
Tubular Photoelectric Through Beam Source
11155RA14
Tubular Photoelectric Through Beam Source 11155RA14
POLYURETHANE MATERIAL PRISM SERIES PHOTOELECTRIC SENSOR USED ON 6 FT PVC CABLE CONNECTION TYPE 4 WIRE(S) 20 TO 132 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE -13 TO 131 DEG F OPERATING TEMPERATURE 20 FT SENSING DISTANCE 3 MILLISECOND RESPONSE TIME 90 DEG SENSING POSITION 20 INCH DIA AT 10 FT FIELD OF VIEW LIGHT/DARK OPERATING MODE APPROVAL UL, CUL, CE BARREL SIZE 18 MM DIAMETER LENS MATERIAL POLYCARBONATE 11155R MODEL
  • POLYURETHANE MATERIAL
  • PRISM SERIES PHOTOELECTRIC SENSOR USED ON
  • 6 FT PVC CABLE CONNECTION TYPE
  • 4 WIRE(S)
  • 20 TO 132 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE
  • NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE
  • -13 TO 131 DEG F OPERATING TEMPERATURE
  • 20 FT SENSING DISTANCE
  • 3 MILLISECOND RESPONSE TIME
  • 90 DEG SENSING POSITION
  • 20 INCH DIA AT 10 FT FIELD OF VIEW
  • LIGHT/DARK OPERATING MODE
  • APPROVAL UL, CUL, CE
  • BARREL SIZE 18 MM DIAMETER
  • LENS MATERIAL POLYCARBONATE
  • 11155R MODEL
Supplier's Site Datasheet
Prism Series - 11155RA14 - Eaton Corporation - Sensors
Mukilteo, WA, USA
Prism Series
11155RA14
Prism Series 11155RA14
The Cutler-Hammer Prism Series from Eaton's electrical business is a cost-effective line of miniature photoelectric sensors with twice the optical gain of other sensors in this product class. Forward and rightangle viewing models feature identical gain and optical characteristics for the best fit on your machine. A gain control allows quick adjustment for peak optical performance in a variety of applications. Four sensing modes are available, including polarized reflex to eliminate reliability problems when sensing shiny objects. Visible red sensing beams throughout the Prism Series allow you to see exactly where the sensors are aimed for easier setup. Models are available preconfigured in either Light or Dark Operate modes. The unique threaded body with flat sides allows quick mounting in a 3/4 inch hole or against any flat surface. Internal components are rigidly sealed in a solid encapsulated package for excellent performance in high-vibration and high-shock applications. Product Features Small size for use in a wide variety of applications and locations High sensing power for longer ranges and resistance to dust and dirt Adjustable gain control to ensure peak optical performance High noise immunity which greatly reduces problems associated with electrical noise AC/DC models which allow you to order and stock one model for both voltages DC only models which offer lower cost options in all sensing modes Isolated outputs for wiring flexibility Short circuit protection Quick 3 mS response time on all models Highly visible output status LED Built-in cable models allow for lowest cost wiring Micro-connector models provide for quick installation or replacement Custom cable length options Product Comparison Eaton's cost-effective Prism Series, OEM Prism and premium Comet Series all share the same 18 mm flatsided housing. This results in the largest interchangeable sensor family available, allowing you to select from well over 250 different models to solve the widest variety of sensing applications. Approvals UL Recognized C-UL Recognized CE

The Cutler-Hammer Prism Series from Eaton's electrical business is a cost-effective line of miniature photoelectric sensors with twice the optical gain of other sensors in this product class. Forward and rightangle viewing models feature identical gain and optical characteristics for the best fit on your machine. A gain control allows quick adjustment for peak optical performance in a variety of applications.

Four sensing modes are available, including polarized reflex to eliminate reliability problems when sensing shiny objects. Visible red sensing beams throughout the Prism Series allow you to see exactly where the sensors are aimed for easier setup. Models are available preconfigured in either Light or Dark Operate modes.

The unique threaded body with flat sides allows quick mounting in a 3/4 inch hole or against any flat surface. Internal components are rigidly sealed in a solid encapsulated package for excellent performance in high-vibration and high-shock applications.

Product Features

  • Small size for use in a wide variety of applications and locations
  • High sensing power for longer ranges and resistance to dust and dirt
  • Adjustable gain control to ensure peak optical performance
  • High noise immunity which greatly reduces problems associated with electrical noise
  • AC/DC models which allow you to order and stock one model for both voltages
  • DC only models which offer lower cost options in all sensing modes
  • Isolated outputs for wiring flexibility
  • Short circuit protection
  • Quick 3 mS response time on all models
  • Highly visible output status LED
  • Built-in cable models allow for lowest cost wiring
  • Micro-connector models provide for quick installation or replacement
  • Custom cable length options

Product Comparison

Eaton's cost-effective Prism Series, OEM Prism and premium Comet Series all share the same 18 mm flatsided housing. This results in the largest interchangeable sensor family available, allowing you to select from well over 250 different models to solve the widest variety of sensing applications.

Approvals

  • UL Recognized
  • C-UL Recognized
  • CE
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 11155RA14 11155RA14
Product Name Tubular Photoelectric Through Beam Source Prism Series
Operating Temperature -13 to 131 F (-25 to 55 C) -13 to 131 F (-25 to 55 C)
Optical Technology Type Through Beam Through Beam
Mode Light/Dark Programmable Light-on; Dark-on; Light/Dark Programmable
Power Requirements AC Powered; DC Powered
Electrical Connection 6 FT PVC CABLE Fixed Cable
Unlock Full Specs
to access all available technical data