Eaton Corporation Block/Rectangular Photoelectric Through Beam Detector 1256A-6502

Description
NORYL. MATERIAL 1.64 INCH W X 1.83 INCH D X 3.19 INCH H SIZE 55 SERIES PHOTOELECTRIC SENSOR USED ON 3 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 180 TO 264 VAC AT 60 HZ/200 TO 264 VAC AT 50 HZ OPERATING VOLTAGE NEMA 1/3/4/6/12/13 ENCLOSURE RECTANGULAR 10 DEG TILT BALL SWIVEL THREADED BASE CONSTRUCTION VMOS OUTPUT CONFIGURATION 70 FT SENSING DISTANCE 5 MILLISECOND (DARK TO LIGHT), 11 MILLISECOND (LIGHT TO DARK) RESPONSE TIME 90 DEG SENSING POSITION LIGHT/DARK OPERATING MODE FIELD OF VIEW 4 INCH DIAMETER AT 100 INCH DISTANCE LENS MATERIAL NYLON OFF STATE LEAKAGE CURRENT 0.1 MILLIAMPERE OPERATING TEMPERATURE -22 TO 158 DEG F POWER DISSIPATION 2 W 55 MODEL
Datasheet
Description
NORYL. MATERIAL 1.64 INCH W X 1.83 INCH D X 3.19 INCH H SIZE 55 SERIES PHOTOELECTRIC SENSOR USED ON 3 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 180 TO 264 VAC AT 60 HZ/200 TO 264 VAC AT 50 HZ OPERATING VOLTAGE NEMA 1/3/4/6/12/13 ENCLOSURE RECTANGULAR 10 DEG TILT BALL SWIVEL THREADED BASE CONSTRUCTION VMOS OUTPUT CONFIGURATION 70 FT SENSING DISTANCE 5 MILLISECOND (DARK TO LIGHT), 11 MILLISECOND (LIGHT TO DARK) RESPONSE TIME 90 DEG SENSING POSITION LIGHT/DARK OPERATING MODE FIELD OF VIEW 4 INCH DIAMETER AT 100 INCH DISTANCE LENS MATERIAL NYLON OFF STATE LEAKAGE CURRENT 0.1 MILLIAMPERE OPERATING TEMPERATURE -22 TO 158 DEG F POWER DISSIPATION 2 W 55 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Block/Rectangular Photoelectric Through Beam Detector - 1256A-6502 - Eaton Corporation
Cleveland, OH, USA
Block/Rectangular Photoelectric Through Beam Detector
1256A-6502
Block/Rectangular Photoelectric Through Beam Detector 1256A-6502
NORYL. MATERIAL 1.64 INCH W X 1.83 INCH D X 3.19 INCH H SIZE 55 SERIES PHOTOELECTRIC SENSOR USED ON 3 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 180 TO 264 VAC AT 60 HZ/200 TO 264 VAC AT 50 HZ OPERATING VOLTAGE NEMA 1/3/4/6/12/13 ENCLOSURE RECTANGULAR 10 DEG TILT BALL SWIVEL THREADED BASE CONSTRUCTION VMOS OUTPUT CONFIGURATION 70 FT SENSING DISTANCE 5 MILLISECOND (DARK TO LIGHT), 11 MILLISECOND (LIGHT TO DARK) RESPONSE TIME 90 DEG SENSING POSITION LIGHT/DARK OPERATING MODE FIELD OF VIEW 4 INCH DIAMETER AT 100 INCH DISTANCE LENS MATERIAL NYLON OFF STATE LEAKAGE CURRENT 0.1 MILLIAMPERE OPERATING TEMPERATURE -22 TO 158 DEG F POWER DISSIPATION 2 W 55 MODEL
  • NORYL. MATERIAL
  • 1.64 INCH W X 1.83 INCH D X 3.19 INCH H SIZE
  • 55 SERIES PHOTOELECTRIC SENSOR USED ON
  • 3 PIN MINI CONNECTOR CONNECTION TYPE
  • UL, CSA APPROVAL
  • 180 TO 264 VAC AT 60 HZ/200 TO 264 VAC AT 50 HZ OPERATING VOLTAGE
  • NEMA 1/3/4/6/12/13 ENCLOSURE
  • RECTANGULAR 10 DEG TILT BALL SWIVEL THREADED BASE CONSTRUCTION
  • VMOS OUTPUT CONFIGURATION
  • 70 FT SENSING DISTANCE
  • 5 MILLISECOND (DARK TO LIGHT), 11 MILLISECOND (LIGHT TO DARK) RESPONSE TIME
  • 90 DEG SENSING POSITION
  • LIGHT/DARK OPERATING MODE
  • FIELD OF VIEW 4 INCH DIAMETER AT 100 INCH DISTANCE
  • LENS MATERIAL NYLON
  • OFF STATE LEAKAGE CURRENT 0.1 MILLIAMPERE
  • OPERATING TEMPERATURE -22 TO 158 DEG F
  • POWER DISSIPATION 2 W
  • 55 MODEL
Supplier's Site Datasheet
55 Series 1256A-6502
High Optical Performance and a Built-In Swivel Bracket for Easy and Precise Alignment Cutler-Hammer 55 Series Photoelectric Sensors are identical to Eaton's 50 Series except without the interchangeable outputs or logic functions. They offer durability and high optical performance in a costeffective, self-contained package. The 55 Series features sensors with AC and DC operation in a single unit. A relay option is available on these models that provides a 3 Amp SPDT relay output for high current switching. Sensors are available that in thrubeam, reflex, polarized reflex, diffuse reflective and fiber optic sensing modes. Each sensor features a built-in swivel bracket for easy mounting and to allow precise adjustment of the sensor alignment. Product Features High optical performance includes 100-foot (30.5m) thru-beam range and 6-foot (1.8m) diffuse reflective range Both AC and DC operation in a single unit Short circuit protected solid-state outputs on AC/DC and DC-only versions (except thru-beam) Relay output option provides 3 Amp current switching on AC/DC models Thru-beam models feature an infrared sensing beam along with a visible red LED behind the lens in the source unit to aid in sensor alignment Fiber optic sensors operate in thru-beam or diffuse reflective mode depending on the fiber optic cable selected Glass fiber optic cables plug into NEMA 4 rated sockets on the front of the sensor. Sockets are leakproof even when the fiber optic cables are not plugged in Fully potted construction for use in areas subject to washdown, high shock and/or vibration Choice of pre-wired power cable or built-in mini-connector versions. Standard pre-wired cable length is 6 feet (1.8m) Built-in, patented, 360° rotation 10° tilt ball-swivel base Approvals UL Listed CSA Certified

High Optical Performance and a Built-In Swivel Bracket for Easy and Precise Alignment

Cutler-Hammer 55 Series Photoelectric Sensors are identical to Eaton's 50 Series except without the interchangeable outputs or logic functions. They offer durability and high optical performance in a costeffective, self-contained package. The 55 Series features sensors with AC and DC operation in a single unit. A relay option is available on these models that provides a 3 Amp SPDT relay output for high current switching.

Sensors are available that in thrubeam, reflex, polarized reflex, diffuse reflective and fiber optic sensing modes. Each sensor features a built-in swivel bracket for easy mounting and to allow precise adjustment of the sensor alignment.

Product Features

  • High optical performance includes 100-foot (30.5m) thru-beam range and 6-foot (1.8m) diffuse reflective range
  • Both AC and DC operation in a single unit
  • Short circuit protected solid-state outputs on AC/DC and DC-only versions (except thru-beam)
  • Relay output option provides 3 Amp current switching on AC/DC models
  • Thru-beam models feature an infrared sensing beam along with a visible red LED behind the lens in the source unit to aid in sensor alignment
  • Fiber optic sensors operate in thru-beam or diffuse reflective mode depending on the fiber optic cable selected
  • Glass fiber optic cables plug into NEMA 4 rated sockets on the front of the sensor. Sockets are leakproof even when the fiber optic cables are not plugged in
  • Fully potted construction for use in areas subject to washdown, high shock and/or vibration
  • Choice of pre-wired power cable or built-in mini-connector versions. Standard pre-wired cable length is 6 feet (1.8m)
  • Built-in, patented, 360° rotation 10° tilt ball-swivel base

Approvals

  • UL Listed
  • CSA Certified
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 1256A-6502 1256A-6502
Product Name Block/Rectangular Photoelectric Through Beam Detector 55 Series
Body Shape Rectangular Rectangular
Optical Technology Type Through Beam Through Beam
Mode Light/Dark Programmable Light-on
Power Requirements AC Powered
Electrical Connection 3 PIN MINI CONNECTOR Connector
Unlock Full Specs
to access all available technical data

Similar Products

42CS Cylindrical Photoelectric Sensor - 42CST-C2MPA1-D4 - Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 1.18 inch (29.97 mm)
View Details
Fiber-optic unit - SOE4-FO-D-HF2-1NU-K - Festo Corporation
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Electrical Output Voltage; Current; Switched / Alarm
Output Load 3-Wire NPN
View Details
2 suppliers
18 mm Stainless Steel DC Photoelectric Sensor - S4054 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 15.75 inch (400 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details