- Trained on our vast library of engineering resources.

Eaton Corporation Block/Rectangular Photoelectric Through Beam Source 1141D-6501

Description
CAST ALUMINUM MATERIAL 20 SERIES PHOTOELECTRIC SENSOR USED ON NEMA 3/4/6/12/13 ENCLOSURE 200/700 FT SENSING DISTANCE APPROVAL UL, CSA OPERATING TEMPERATURE -4 TO 131 DEG F RMS VOLTAGE 95 TO 130 V AT 50/60HZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Block/Rectangular Photoelectric Through Beam Source - 1141D-6501 - Eaton Corporation
Cleveland, OH, USA
Block/Rectangular Photoelectric Through Beam Source
1141D-6501
Block/Rectangular Photoelectric Through Beam Source 1141D-6501
CAST ALUMINUM MATERIAL 20 SERIES PHOTOELECTRIC SENSOR USED ON NEMA 3/4/6/12/13 ENCLOSURE 200/700 FT SENSING DISTANCE APPROVAL UL, CSA OPERATING TEMPERATURE -4 TO 131 DEG F RMS VOLTAGE 95 TO 130 V AT 50/60HZ
  • CAST ALUMINUM MATERIAL
  • 20 SERIES PHOTOELECTRIC SENSOR USED ON
  • NEMA 3/4/6/12/13 ENCLOSURE
  • 200/700 FT SENSING DISTANCE
  • APPROVAL UL, CSA
  • OPERATING TEMPERATURE -4 TO 131 DEG F
  • RMS VOLTAGE 95 TO 130 V AT 50/60HZ
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Photoelectric Sensors
Product Number 1141D-6501
Product Name Block/Rectangular Photoelectric Through Beam Source
Optical Technology Type Through Beam
Unlock Full Specs
to access all available technical data

Similar Products

42CA Cylindrical Photoelectric Sensor - 42CA-P2MPB-D4 - Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 150 inch (3800 mm)
Electrical Connection 4-pin DC Micro QD
View Details
Mechanically adjusted background suppression sensors - IMS.PE.E3ZMBGS - Intellisense Microelectronics Ltd.
Specs
Body Shape Rectangular
Operation Distance 11.81 inch (300 mm)
Optical Technology Type Diffuse; Adjustable Field Background Suppression
View Details
 - 285885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Shape Rectangular
Operation Distance 27.56 inch (700 mm)
Optical Technology Type Diffuse
View Details
Photo Optic Sensors - 20-0599 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers