Eaton Corporation Tubular Reflex/Reflective Photoelectric Sensor E58CBL18A2R2

Description
REFLEX TYPE STURDY POLYAMIDE MATERIAL 3 M CABLE CONNECTION TYPE 3 WIRE(S) 20 TO 250 VAC AT 45/65 HZ OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 ENCLOSURE THREADED BARREL CONSTRUCTION 32 TO 122 DEG F OPERATING TEMPERATURE 13.1 FT SENSING DISTANCE END SENSING POSITION LIGHT OPERATING MODE 300 MILLIAMPERE LOAD CURRENT 18 MM BARREL DIAMETER MAXIMUM INRUSH CURRENT 3 AMPERE SIZE 0.94 INCH DIAMETER X 3.15 INCH LENGTH WITH LED STATUS INDICATOR E58 MODEL
Datasheet
Description
REFLEX TYPE STURDY POLYAMIDE MATERIAL 3 M CABLE CONNECTION TYPE 3 WIRE(S) 20 TO 250 VAC AT 45/65 HZ OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 ENCLOSURE THREADED BARREL CONSTRUCTION 32 TO 122 DEG F OPERATING TEMPERATURE 13.1 FT SENSING DISTANCE END SENSING POSITION LIGHT OPERATING MODE 300 MILLIAMPERE LOAD CURRENT 18 MM BARREL DIAMETER MAXIMUM INRUSH CURRENT 3 AMPERE SIZE 0.94 INCH DIAMETER X 3.15 INCH LENGTH WITH LED STATUS INDICATOR E58 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Reflex/Reflective Photoelectric Sensor - E58CBL18A2R2 - Eaton Corporation
Cleveland, OH, USA
Tubular Reflex/Reflective Photoelectric Sensor
E58CBL18A2R2
Tubular Reflex/Reflective Photoelectric Sensor E58CBL18A2R2
REFLEX TYPE STURDY POLYAMIDE MATERIAL 3 M CABLE CONNECTION TYPE 3 WIRE(S) 20 TO 250 VAC AT 45/65 HZ OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 ENCLOSURE THREADED BARREL CONSTRUCTION 32 TO 122 DEG F OPERATING TEMPERATURE 13.1 FT SENSING DISTANCE END SENSING POSITION LIGHT OPERATING MODE 300 MILLIAMPERE LOAD CURRENT 18 MM BARREL DIAMETER MAXIMUM INRUSH CURRENT 3 AMPERE SIZE 0.94 INCH DIAMETER X 3.15 INCH LENGTH WITH LED STATUS INDICATOR E58 MODEL
  • REFLEX TYPE
  • STURDY POLYAMIDE MATERIAL
  • 3 M CABLE CONNECTION TYPE
  • 3 WIRE(S)
  • 20 TO 250 VAC AT 45/65 HZ OPERATING VOLTAGE
  • NEMA 3/3S/4/4X/6/6P/12/13 ENCLOSURE
  • THREADED BARREL CONSTRUCTION
  • 32 TO 122 DEG F OPERATING TEMPERATURE
  • 13.1 FT SENSING DISTANCE
  • END SENSING POSITION
  • LIGHT OPERATING MODE
  • 300 MILLIAMPERE LOAD CURRENT
  • 18 MM BARREL DIAMETER
  • MAXIMUM INRUSH CURRENT 3 AMPERE
  • SIZE 0.94 INCH DIAMETER X 3.15 INCH LENGTH
  • WITH LED STATUS INDICATOR
  • E58 MODEL
Supplier's Site Datasheet
E58 18mm Tubular Series - E58CBL18A2R2 - Eaton Corporation - Sensors
Mukilteo, WA, USA
E58 18mm Tubular Series
E58CBL18A2R2
E58 18mm Tubular Series E58CBL18A2R2
The World's Most Rugged and Best Sealed Photoelectric Sensors The Cutler-Hammer E58 Harsh Duty Series by Eaton's electrical business was designed to withstand your harshest physical, chemical and optical environments. Extensive research dictated the choice of materials used in this sensor. Stainless steel, PVDF and tempered glass components are mechanically assembled using Viton<®> seals to ensure complete sealing and resistance to industry chemicals. All adhesives and potting subject to failure from chemical attack have been eliminated from the design. The result is a sensor highly resistant to chemical attack and moisture intrusion, that can withstand heavy shock and vibration in almost any application. E58 Harsh Duty sensors feature unparalleled optical performance. They are ideal for automotive applications where exposure to lubricants, cutting fluids, coolants and glycols is common. For food processing applications, a smooth body version simplifies high-pressure chemical washdowns, and withstands the use of sanitizers, surfactants, and cleaning agents including diluted bases and acids. Product Features Sensors are available in 18 mm and 30 mm diameters Highly refined optics for long sensing ranges and to see through high levels of contamination - unmatched optical performance Perfect Prox<®> technology provides exceptional background rejection and extremely high excess gain Resistant to the wide range of chemicals used in the automotive, food processing and forest products industries Suitable for high temperature, high pressure washdown (1200 psi) Mechanical Viton seals hold up to extreme temperature variations Visible sensing beam on all models lets you see where the beam is aimed for quick setup and alignment Output status indicator is the brightest available and is visible from any angle and in any lighting condition The industry�fs only background rejection sensors with a 2-wire circuit design Models available with both AC and DC operation in a single unit 4-wire DC sensors offer dual NPN and PNP outputs Ratings and Approvals UL Listed C-UL Listed

The World's Most Rugged and Best Sealed Photoelectric Sensors

The Cutler-Hammer E58 Harsh Duty Series by Eaton's electrical business was designed to withstand your harshest physical, chemical and optical environments.

Extensive research dictated the choice of materials used in this sensor. Stainless steel, PVDF and tempered glass components are mechanically assembled using Viton<®> seals to ensure complete sealing and resistance to industry chemicals. All adhesives and potting subject to failure from chemical attack have been eliminated from the design. The result is a sensor highly resistant to chemical attack and moisture intrusion, that can withstand heavy shock and vibration in almost any application.

E58 Harsh Duty sensors feature unparalleled optical performance. They are ideal for automotive applications where exposure to lubricants, cutting fluids, coolants and glycols is common. For food processing applications, a smooth body version simplifies high-pressure chemical washdowns, and withstands the use of sanitizers, surfactants, and cleaning agents including diluted bases and acids.

Product Features

  • Sensors are available in 18 mm and 30 mm diameters
  • Highly refined optics for long sensing ranges and to see through high levels of contamination - unmatched optical performance
  • Perfect Prox<®> technology provides exceptional background rejection and extremely high excess gain
  • Resistant to the wide range of chemicals used in the automotive, food processing and forest products industries
  • Suitable for high temperature, high pressure washdown (1200 psi)
  • Mechanical Viton seals hold up to extreme temperature variations
  • Visible sensing beam on all models lets you see where the beam is aimed for quick setup and alignment
  • Output status indicator is the brightest available and is visible from any angle and in any lighting condition
  • The industry�fs only background rejection sensors with a 2-wire circuit design
  • Models available with both AC and DC operation in a single unit
  • 4-wire DC sensors offer dual NPN and PNP outputs

Ratings and Approvals

  • UL Listed
  • C-UL Listed
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number E58CBL18A2R2 E58CBL18A2R2
Product Name Tubular Reflex/Reflective Photoelectric Sensor E58 18mm Tubular Series
Body Shape Threaded Barrel Threaded Barrel
Operating Temperature 32 to 122 F (0.0 to 50 C) 32 to 122 F (0.0 to 50 C)
Optical Technology Type Retroreflective Retroreflective
Mode Light-on Dark-on
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data