Eaton Corporation Photoelectric Sensor E58CBL18T110C2

Description
3-WIRE DIFFUSE REFLECTIVE SENSING MODE 3.15 INCH SENSING RANGE DARK OPERATING MODE 20 MINIMUM AC VOLTAGE RATING 250 MAXIMUM AC VOLTAGE RATING 3 AMPERE CURRENT RATING 45/65 HZ 300 MILLIAMPERE LOAD CURRENT POLYAMIDE BODY 3 M LENGTH CABLE CONNECTION 32 TO 122 DEG F OPERATING TEMPERATURE SIZE 0.94 INCH DIA X 3.15 INCH L MAXIMUM AC VOLTAGE RATING - UOM V MINIMUM AC VOLTAGE RATING - UOM V
Datasheet
Description
3-WIRE DIFFUSE REFLECTIVE SENSING MODE 3.15 INCH SENSING RANGE DARK OPERATING MODE 20 MINIMUM AC VOLTAGE RATING 250 MAXIMUM AC VOLTAGE RATING 3 AMPERE CURRENT RATING 45/65 HZ 300 MILLIAMPERE LOAD CURRENT POLYAMIDE BODY 3 M LENGTH CABLE CONNECTION 32 TO 122 DEG F OPERATING TEMPERATURE SIZE 0.94 INCH DIA X 3.15 INCH L MAXIMUM AC VOLTAGE RATING - UOM V MINIMUM AC VOLTAGE RATING - UOM V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor - E58CBL18T110C2 - Eaton Corporation
Cleveland, OH, USA
Photoelectric Sensor
E58CBL18T110C2
Photoelectric Sensor E58CBL18T110C2
3-WIRE DIFFUSE REFLECTIVE SENSING MODE 3.15 INCH SENSING RANGE DARK OPERATING MODE 20 MINIMUM AC VOLTAGE RATING 250 MAXIMUM AC VOLTAGE RATING 3 AMPERE CURRENT RATING 45/65 HZ 300 MILLIAMPERE LOAD CURRENT POLYAMIDE BODY 3 M LENGTH CABLE CONNECTION 32 TO 122 DEG F OPERATING TEMPERATURE SIZE 0.94 INCH DIA X 3.15 INCH L MAXIMUM AC VOLTAGE RATING - UOM V MINIMUM AC VOLTAGE RATING - UOM V
  • 3-WIRE
  • DIFFUSE REFLECTIVE SENSING MODE
  • 3.15 INCH SENSING RANGE
  • DARK OPERATING MODE
  • 20 MINIMUM AC VOLTAGE RATING
  • 250 MAXIMUM AC VOLTAGE RATING
  • 3 AMPERE CURRENT RATING
  • 45/65 HZ
  • 300 MILLIAMPERE LOAD CURRENT
  • POLYAMIDE BODY
  • 3 M LENGTH CABLE CONNECTION
  • 32 TO 122 DEG F OPERATING TEMPERATURE
  • SIZE 0.94 INCH DIA X 3.15 INCH L
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MINIMUM AC VOLTAGE RATING - UOM V
Supplier's Site Datasheet
E58 18mm Tubular Series - E58CBL18T110C2 - Eaton Corporation - Sensors
Mukilteo, WA, USA
E58 18mm Tubular Series
E58CBL18T110C2
E58 18mm Tubular Series E58CBL18T110C2
The World's Most Rugged and Best Sealed Photoelectric Sensors The Cutler-Hammer E58 Harsh Duty Series by Eaton's electrical business was designed to withstand your harshest physical, chemical and optical environments. Extensive research dictated the choice of materials used in this sensor. Stainless steel, PVDF and tempered glass components are mechanically assembled using Viton<®> seals to ensure complete sealing and resistance to industry chemicals. All adhesives and potting subject to failure from chemical attack have been eliminated from the design. The result is a sensor highly resistant to chemical attack and moisture intrusion, that can withstand heavy shock and vibration in almost any application. E58 Harsh Duty sensors feature unparalleled optical performance. They are ideal for automotive applications where exposure to lubricants, cutting fluids, coolants and glycols is common. For food processing applications, a smooth body version simplifies high-pressure chemical washdowns, and withstands the use of sanitizers, surfactants, and cleaning agents including diluted bases and acids. Product Features Sensors are available in 18 mm and 30 mm diameters Highly refined optics for long sensing ranges and to see through high levels of contamination - unmatched optical performance Perfect Prox<®> technology provides exceptional background rejection and extremely high excess gain Resistant to the wide range of chemicals used in the automotive, food processing and forest products industries Suitable for high temperature, high pressure washdown (1200 psi) Mechanical Viton seals hold up to extreme temperature variations Visible sensing beam on all models lets you see where the beam is aimed for quick setup and alignment Output status indicator is the brightest available and is visible from any angle and in any lighting condition The industry�fs only background rejection sensors with a 2-wire circuit design Models available with both AC and DC operation in a single unit 4-wire DC sensors offer dual NPN and PNP outputs Ratings and Approvals UL Listed C-UL Listed

The World's Most Rugged and Best Sealed Photoelectric Sensors

The Cutler-Hammer E58 Harsh Duty Series by Eaton's electrical business was designed to withstand your harshest physical, chemical and optical environments.

Extensive research dictated the choice of materials used in this sensor. Stainless steel, PVDF and tempered glass components are mechanically assembled using Viton<®> seals to ensure complete sealing and resistance to industry chemicals. All adhesives and potting subject to failure from chemical attack have been eliminated from the design. The result is a sensor highly resistant to chemical attack and moisture intrusion, that can withstand heavy shock and vibration in almost any application.

E58 Harsh Duty sensors feature unparalleled optical performance. They are ideal for automotive applications where exposure to lubricants, cutting fluids, coolants and glycols is common. For food processing applications, a smooth body version simplifies high-pressure chemical washdowns, and withstands the use of sanitizers, surfactants, and cleaning agents including diluted bases and acids.

Product Features

  • Sensors are available in 18 mm and 30 mm diameters
  • Highly refined optics for long sensing ranges and to see through high levels of contamination - unmatched optical performance
  • Perfect Prox<®> technology provides exceptional background rejection and extremely high excess gain
  • Resistant to the wide range of chemicals used in the automotive, food processing and forest products industries
  • Suitable for high temperature, high pressure washdown (1200 psi)
  • Mechanical Viton seals hold up to extreme temperature variations
  • Visible sensing beam on all models lets you see where the beam is aimed for quick setup and alignment
  • Output status indicator is the brightest available and is visible from any angle and in any lighting condition
  • The industry�fs only background rejection sensors with a 2-wire circuit design
  • Models available with both AC and DC operation in a single unit
  • 4-wire DC sensors offer dual NPN and PNP outputs

Ratings and Approvals

  • UL Listed
  • C-UL Listed
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number E58CBL18T110C2 E58CBL18T110C2
Product Name Photoelectric Sensor E58 18mm Tubular Series
Operation Distance 3.15 inch (80.01 mm) ? to 312 inch (? to 7925 mm)
Operating Temperature 32 to 122 F (0.0 to 50 C) 32 to 122 F (0.0 to 50 C)
Optical Technology Type Diffuse Through Beam
Mode Dark-on Dark-on
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data