Eaton Corporation Block/Rectangular Reflex/Reflective Photoelectric Sensor 14150RL17

Description
STANDARD REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE POLYURETHANE BODY MATERIAL RECTANGULAR THREADED NOSE 18 MM CONSTRUCTION -13 TO 131 DEG F OPERATING TEMPERATURE 3 WIRE/4 WIRE SOLID STATE RELAY OUTPUT CONFIGURATION 15 FT SENSING DISTANCE 3 MILLISECOND RESPONSE TIME RIGHT ANGLE SENSING POSITION 3 INCH DIA AT 12 FT FIELD OF VIEW LIGHT OPERATING MODE 80 MILLIAMPERE AC, 110 MILLIAMPERE AT 132 VDC LOAD CURRENT SIZE 3.07 INCH WIDTH X 0.47 INCH DEPTH WITH VISIBLE RED BEAM
Request a Quote Datasheet
Description
STANDARD REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE POLYURETHANE BODY MATERIAL RECTANGULAR THREADED NOSE 18 MM CONSTRUCTION -13 TO 131 DEG F OPERATING TEMPERATURE 3 WIRE/4 WIRE SOLID STATE RELAY OUTPUT CONFIGURATION 15 FT SENSING DISTANCE 3 MILLISECOND RESPONSE TIME RIGHT ANGLE SENSING POSITION 3 INCH DIA AT 12 FT FIELD OF VIEW LIGHT OPERATING MODE 80 MILLIAMPERE AC, 110 MILLIAMPERE AT 132 VDC LOAD CURRENT SIZE 3.07 INCH WIDTH X 0.47 INCH DEPTH WITH VISIBLE RED BEAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Block/Rectangular Reflex/Reflective Photoelectric Sensor - 14150RL17 - Eaton Corporation
Cleveland, OH, USA
Block/Rectangular Reflex/Reflective Photoelectric Sensor
14150RL17
Block/Rectangular Reflex/Reflective Photoelectric Sensor 14150RL17
STANDARD REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE POLYURETHANE BODY MATERIAL RECTANGULAR THREADED NOSE 18 MM CONSTRUCTION -13 TO 131 DEG F OPERATING TEMPERATURE 3 WIRE/4 WIRE SOLID STATE RELAY OUTPUT CONFIGURATION 15 FT SENSING DISTANCE 3 MILLISECOND RESPONSE TIME RIGHT ANGLE SENSING POSITION 3 INCH DIA AT 12 FT FIELD OF VIEW LIGHT OPERATING MODE 80 MILLIAMPERE AC, 110 MILLIAMPERE AT 132 VDC LOAD CURRENT SIZE 3.07 INCH WIDTH X 0.47 INCH DEPTH WITH VISIBLE RED BEAM
  • STANDARD REFLEX TYPE
  • 6 FT CABLE CONNECTION TYPE
  • UL, CUL, CE APPROVAL
  • 10 TO 30 VDC OPERATING VOLTAGE
  • NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE
  • POLYURETHANE BODY MATERIAL
  • RECTANGULAR THREADED NOSE 18 MM CONSTRUCTION
  • -13 TO 131 DEG F OPERATING TEMPERATURE
  • 3 WIRE/4 WIRE SOLID STATE RELAY OUTPUT CONFIGURATION
  • 15 FT SENSING DISTANCE
  • 3 MILLISECOND RESPONSE TIME
  • RIGHT ANGLE SENSING POSITION
  • 3 INCH DIA AT 12 FT FIELD OF VIEW
  • LIGHT OPERATING MODE
  • 80 MILLIAMPERE AC, 110 MILLIAMPERE AT 132 VDC LOAD CURRENT
  • SIZE 3.07 INCH WIDTH X 0.47 INCH DEPTH
  • WITH VISIBLE RED BEAM
Supplier's Site Datasheet
Prism Series - 14150RL17 - Eaton Corporation - Sensors
Mukilteo, WA, USA
Prism Series
14150RL17
Prism Series 14150RL17
The Cutler-Hammer Prism Series from Eaton's electrical business is a cost-effective line of miniature photoelectric sensors with twice the optical gain of other sensors in this product class. Forward and rightangle viewing models feature identical gain and optical characteristics for the best fit on your machine. A gain control allows quick adjustment for peak optical performance in a variety of applications. Four sensing modes are available, including polarized reflex to eliminate reliability problems when sensing shiny objects. Visible red sensing beams throughout the Prism Series allow you to see exactly where the sensors are aimed for easier setup. Models are available preconfigured in either Light or Dark Operate modes. The unique threaded body with flat sides allows quick mounting in a 3/4 inch hole or against any flat surface. Internal components are rigidly sealed in a solid encapsulated package for excellent performance in high-vibration and high-shock applications. Product Features Small size for use in a wide variety of applications and locations High sensing power for longer ranges and resistance to dust and dirt Adjustable gain control to ensure peak optical performance High noise immunity which greatly reduces problems associated with electrical noise AC/DC models which allow you to order and stock one model for both voltages DC only models which offer lower cost options in all sensing modes Isolated outputs for wiring flexibility Short circuit protection Quick 3 mS response time on all models Highly visible output status LED Built-in cable models allow for lowest cost wiring Micro-connector models provide for quick installation or replacement Custom cable length options Product Comparison Eaton's cost-effective Prism Series, OEM Prism and premium Comet Series all share the same 18 mm flatsided housing. This results in the largest interchangeable sensor family available, allowing you to select from well over 250 different models to solve the widest variety of sensing applications. Approvals UL Recognized C-UL Recognized CE

The Cutler-Hammer Prism Series from Eaton's electrical business is a cost-effective line of miniature photoelectric sensors with twice the optical gain of other sensors in this product class. Forward and rightangle viewing models feature identical gain and optical characteristics for the best fit on your machine. A gain control allows quick adjustment for peak optical performance in a variety of applications.

Four sensing modes are available, including polarized reflex to eliminate reliability problems when sensing shiny objects. Visible red sensing beams throughout the Prism Series allow you to see exactly where the sensors are aimed for easier setup. Models are available preconfigured in either Light or Dark Operate modes.

The unique threaded body with flat sides allows quick mounting in a 3/4 inch hole or against any flat surface. Internal components are rigidly sealed in a solid encapsulated package for excellent performance in high-vibration and high-shock applications.

Product Features

  • Small size for use in a wide variety of applications and locations
  • High sensing power for longer ranges and resistance to dust and dirt
  • Adjustable gain control to ensure peak optical performance
  • High noise immunity which greatly reduces problems associated with electrical noise
  • AC/DC models which allow you to order and stock one model for both voltages
  • DC only models which offer lower cost options in all sensing modes
  • Isolated outputs for wiring flexibility
  • Short circuit protection
  • Quick 3 mS response time on all models
  • Highly visible output status LED
  • Built-in cable models allow for lowest cost wiring
  • Micro-connector models provide for quick installation or replacement
  • Custom cable length options

Product Comparison

Eaton's cost-effective Prism Series, OEM Prism and premium Comet Series all share the same 18 mm flatsided housing. This results in the largest interchangeable sensor family available, allowing you to select from well over 250 different models to solve the widest variety of sensing applications.

Approvals

  • UL Recognized
  • C-UL Recognized
  • CE
Supplier's Site Datasheet
Photoelectric, Industrial - 5730-14150RL17-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
5730-14150RL17-ND
Photoelectric, Industrial 5730-14150RL17-ND
15' R/A REFLEX DC CBL LT

15' R/A REFLEX DC CBL LT

Buy Now Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors DigiKey
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 14150RL17 14150RL17 5730-14150RL17-ND
Product Name Block/Rectangular Reflex/Reflective Photoelectric Sensor Prism Series Photoelectric, Industrial
Body Shape Rectangular Threaded Barrel
Operating Temperature -13 to 131 F (-25 to 55 C) -13 to 131 F (-25 to 55 C) -13 to 131 F (-25 to 55 C)
Optical Technology Type Retroreflective Retroreflective
Mode Light-on Light-on
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 309920 - RS Components, Ltd.
Specs
Body Shape Other; Fork
Operation Distance 3.15 inch (80 mm)
View Details
Cubic Miniature Photoelectric Proximity Sensors - C12 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 118 inch (3000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Photoelectric Sensors - 2123005 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Block
Operation Distance 0.0 to 394 inch (0.0 to 10000 mm)
Optical Technology Type Through Beam
View Details
Photo Sensor, 55Mm, Npn Open Collector; Sensing Range Max Omron Electronic Components - 28AH9466 - Newark, An Avnet Company
Specs
Operation Distance 2.17 inch (55 mm)
Power Requirements DC Powered
View Details
2 suppliers