High Performance Sensors for Demanding Applications
The new Enhanced versions of the Cutler-Hammer 50 Series. Photoelectric Sensors from Eaton's electrical business offer flexibility, durability and high optical performance in a cost-effective selfcontained package. Choose from three output types, four time delay functions, six sensing modes and four connection styles to tailor the sensor to exactly meet your needs.
Sensors are available in thru-beam, reflex, polarized reflex, diffuse reflective, clear object, and fiber optic sensing modes. Brackets are available for easy mounting and to allow precise adjustment of sensor alignment.
Product Features
Approvals
PHOTOELECTRIC SENSOR,RECTANGL,RE
RETROREFLECTIVE PHOTOELECTRIC SENSOR, 10-40VOLT, 30FT SENSING RANGE, DC, NPN/PNP OUTPUT,6FT CABLE. FREE 2 YEAR RADWELL WARRANTY
| Eaton Corporation - Sensors | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1450E-6517 | 5730-1450E-6517-ND | 5327945 |
| Product Name | Enhanced 50 Series | Photoelectric, Industrial | Photoelectric |
| Body Shape | Rectangular | ||
| Operation Distance | 6 to 360 inch (152 to 9144 mm) | 354 inch (9001 mm) | |
| Operating Temperature | -13 to 131 F (-25 to 55 C) | -13 to 131 F (-25 to 55 C) | |
| Optical Technology Type | Retroreflective | Retroreflective | |
| Fiber Optic | Glass (optional feature); Plastic (optional feature) |