New Yorker Electronics Co., Inc. Datasheets for Touch Switches and Tactile Switches
Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback.
Touch Switches and Tactile Switches: Learn more
| Product Name | Notes |
|---|---|
| TACT, 20mA, SPST-NO, Off-(On), SMD (SMT) Tab, IP67 | |
| TACT, 50mA, SPST-NO, Off-(On), Gull Wing, IP67 | |
| TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Blue, IP67 | |
| TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Green, IP67 | |
| TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Green/Yellow, IP67 | |
| TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Red, IP67 | |
| TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Red/Green, IP67 | |
| TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, White, IP67 | |
| TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Yellow, IP67 | |
| TACT, 50mA, SPST-NO, Off-(On), Gull Wing | |
| TACT, 50mA, SPST-NO, Off-(On), J-lead, IP67 | |
| TACT, 50mA, SPST-NO, Off-(On), J-lead | |
| TACT, 50mA, SPST-NO, Off-(On), PC Pin, IP67 | |
| TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Blue, IP67 | |
| TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Blue | |
| TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Green, IP67 | |
| TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Green | |
| TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Red, IP67 | |
| TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Red | |
| TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, White, IP67 | |
| TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, White | |
| TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Yellow | |
| TACT, 50mA, SPST-NO, Off-(On), PC Pin | |
| TACT, 50mA, SPST-NO, Off-(On), SMD (SMT) Tab, IP67 | |
| TACT |
| << Prev |