The DIASTAR Ten PVC-C diaphragm valve with part number 163655014 is a double-acting valve with solvent cement spigots, designed for metric piping systems. It has a nominal bore size of 25 mm, a working pressure rating of 10 bar on one side, and a kv-value of 481 l/min at Δp=1 bar. The valve body is compatible with EPDM or PTFE diaphragms, with an O-ring material of FKM. The overall length follows EN 558 at 154 mm, with mounting dimensions of M6 thread and 13 mm lift. It features a single housing nut replacing four screws and a rotating air connection adjustable in 90° intervals, enabling a doubled flow rate compared to its predecessor. The unit weighs 1.028 kg.
DA (Double acting) With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163655014 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-C |
| Valve Size | 3.78 inch (96.00 mm) |