The DIASTAR Ten PVC-C diaphragm valve, model 163624616, is a fail-safe-to-close valve with solvent cement socket unions compliant with ASTM standards, designed for high-flow applications with a kv-value of 1263 l/min at Δp=1 bar. It has a nominal size of DN 40 and a maximum working pressure of 10 bar on one side, with FKM O-rings and PTFE diaphragm material. The valve features a short overall length, a single housing nut for simplified assembly, and a rotating air connection at 90° intervals. Its dimensions are D=150 mm, H=214 mm, L=230 mm, and it weighs 3.918 kg. The valve is certified for use with EPDM and PTFE seals as specified.
FC (Fail safe to close) Unions with solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163624616 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-C |
| Valve Size | 5.91 inch (150.00 mm) |