The diaphragm valve DIASTAR Ten PVC-C with fail-safe to close (FC) and solvent cement unions in metric size, part number 163624013, has a nominal diameter of 20 mm (3/4 inch), a maximum working pressure of 10 bar on one side, and a kv-value of 271 l/min at Δp=1 bar. It uses FKM O-rings and has an EPDM SP code of 163 624 013. The valve weighs 1.142 kg and features a short overall length with a rotating air connection at 90° intervals and a single housing nut replacing four screws. Dimensions include a height H of 132 mm, a length L of 152 mm, and a lift height of 10 mm. The valve is designed for easy installation and removal.
FC (Fail safe to close) Unions with solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163624013 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-C |
| Valve Size | 3.78 inch (96.00 mm) |