The diaphragm valve is a fail-safe-to-close (FC) model with backing flanges in PP-V, compliant with ANSI/ASME B 16.5 class 150, ASTM D 4024, BS 1560, and BS EN 1759. It features a double flow rate compared to its predecessor, a single housing nut replacing four screws, a rotating air connection at 90° intervals, and flat sealing faces. The valve has an overall length per EN 558 and a kv-value of 1263 l/min at Δp=1 bar. The body is constructed for a working pressure of 10 bar on one side, with an O-ring material of FKM and a PTFE diaphragm. It is certified for use in sizes up to 40 mm DN, and weighs 4.171 kg. The unit is mounted with M8 threaded connections and has a lift of 19 mm.
FC (Fail safe to close) With backing flanges PP-V Inch ANSI
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163627736 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-C |
| Valve Size | 5.91 inch (150.00 mm) |