Diaphragm valve for fail-safe-to-open operation with PP-V backing flanges, available in DN 20 size with PTFE diaphragm and EPDM seals, rated for 10 bar working pressure on one side and a kv-value of 125 l/min at Δp=1 bar. The valve has an overall length of 130 mm and complies with EN 558 and ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, and BS 4504 PN 10 connecting dimensions. It features a single housing nut, rotating air connection at 90° intervals, and flat sealing faces. Weight is 0.673 kg.
FO (Fail safe to open) With backing flanges PP-V metric/BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163647132 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-C |
| Valve Size | 2.68 inch (68.00 mm) |