The DIASTAR Ten PVC-C diaphragm valve, model DA with solvent cement unions, is a double-acting valve designed for high-flow applications with a kv-value of 481 l/min at Δp=1 bar. It has a nominal bore size of 25 mm (1 inch), a working pressure rating of 10 bar, and uses an FKM O-ring. The valve features a single housing nut, a rotating air connection at 90° intervals, and a short overall length. Its dimensions are 96 mm in diameter (D), 143 mm in height (H), and 166 mm in length (L), with an M6 mounting thread and 13 mm lift. The valve is configured with EPDM sealing and has a weight of 1.164 kg.
DA (Double acting) Unions with solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163654014 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-C |
| Valve Size | 3.78 inch (96.00 mm) |