The diaphragm valve DIASTAR Ten PVC-C with part number 163624014 is a fail-safe-to-close valve with solvent cement sockets, designed for fluid control in metric systems. It has a nominal size of 25 mm (1 inch), a working pressure rating of 10 bar on one side, and a kv-value of 481 l/min at Δp=1 bar. The valve features a single housing nut, a rotating air connection at 90° intervals, and an overall length of 166 mm. The diaphragm material is EPDM, and the valve weighs 1.376 kg.
FC (Fail safe to close) Unions with solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163624014 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-C |
| Valve Size | 3.78 inch (96.00 mm) |