Check valve type 562 PVC-C, silicone free, with solvent cement sockets for metric piping, designed for horizontal or vertical installation and leak-tight in idle state regardless of orientation. Features a stainless steel (1.4310) spring, flow-optimized return cone with double guidance, and compact installation length matching ball valve type 546. For DN100 size, it has a nominal pressure of 16 bar, kv-value of 4150 l/min, and weighs 8.97 kg. Z-length, end connectors, and union nuts are incompatible with type 360. Compatible with EPDM or FKM sealing materials. No specified standards or qualifications are listed.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163562220 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |