Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 163644633

Description
FO (Fail safe to open) Unions with solvent cement sockets ASTM
Request a Quote
Description
FO (Fail safe to open) Unions with solvent cement sockets ASTM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DIASTAR Ten PVC-C diaphragm valve with fail-safe-to-open (FO) function features solvent cement unions compliant with ASTM standards, a rotating air connection at 90° intervals, and a compact design with a single housing nut replacing four screws. The specific variant 163644633 corresponds to a DN20, 3/4 inch size valve with a kv-value of 271 l/min, FKM O-rings, PTFE diaphragm, and a weight of 0.943 kg. The valve operates at a working pressure of 10 bar on one side and 6 bar on the other, and has a lift of 10 mm. It achieves double the flow rate of its predecessor.

Datasheet Summary
Powered by GS/AI

The DIASTAR Ten PVC-C diaphragm valve with fail-safe-to-open (FO) function features solvent cement unions compliant with ASTM standards, a rotating air connection at 90° intervals, and a compact design with a single housing nut replacing four screws. The specific variant 163644633 corresponds to a DN20, 3/4 inch size valve with a kv-value of 271 l/min, FKM O-rings, PTFE diaphragm, and a weight of 0.943 kg. The valve operates at a working pressure of 10 bar on one side and 6 bar on the other, and has a lift of 10 mm. It achieves double the flow rate of its predecessor.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 163644633 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
163644633
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 163644633
FO (Fail safe to open) Unions with solvent cement sockets ASTM

FO (Fail safe to open) Unions with solvent cement sockets ASTM

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 163644633
Product Name Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
Valve Type Diaphragm
Primary Material PVC-C
Valve Size 3.78 inch (96.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Diaphragm Valves - 2140548 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC; Pvc-u
Maximum Pressure 14.50 psi (10.21 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517015 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305550 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 3.74 inch (95.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369107 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 6.89 inch (175.00 mm)
View Details