The Diaphragm valve DIASTAR Ten PVC-C, model 163647113, is a fail-safe-to-open valve with PP-V backing flanges, designed for use with metric and British standard piping. It has a nominal diameter of 25 mm and a kV-value of 271 l/min at Δp=1 bar, with a maximum working pressure of 10 bar on one side. The valve features flat sealing faces, a single housing nut replacing four screws, and a rotating air connection at 90° intervals. Overall length complies with EN 558, and connecting dimensions conform to ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, and BS 4504 PN 10. It includes an EPDM diaphragm and weighs 1.116 kg. The valve body is made of PVC-C and is designed for general process applications with a compact, standardized footprint.
FO (Fail safe to open) With backing flanges PP-V metric/BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163647113 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-C |
| Valve Size | 3.78 inch (96.00 mm) |