The 163595005 is a ventilating valve for PVC-C piping systems with solvent cement sockets, sized for DN40 and rated for 16 bar. It has an installation length of 84 mm, a total length of 179 mm, and a wall thickness of 26 mm, with EPDM sealing and a HALAR-coated spring. The protection cap is made of POM. It is designed for compact installation and easy removal.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163595005 |
| Product Name | Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595 |
| Valve Type | Venting/Bleed |