Diaphragm valve DIASTAR Ten PVC-C with solvent cement spigots, fail safe to close, 32 mm nominal diameter, PTFE diaphragm, EPDM O-ring, and rated for 10 bar working pressure on one side, with a kv-value of 481 l/min at Δp=1 bar. The valve has an overall length of 154 mm and a height of 84 mm, with M6 mounting threads. It complies with EN 558 for overall length and features a rotating air connection at 90° intervals and a single housing nut replacing four screws.
FC (Fail safe to close) With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163625034 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-C |
| Valve Size | 3.78 inch (96.00 mm) |