Diaphragm valve DIASTAR Six PVC-C with fail-safe to close (FC) and solvent cement spigots, model 163615015, has a nominal diameter of 32 mm, a pressure rating of 6 bar, a kv-value of 759 l/min, and weighs 1.908 kg. It features a rotating air connection at 90° intervals, one housing nut replacing four screws, and complies with EN 558 overall length. The valve has a lift of 14 mm and is mounted with M8 threads.
FC (Fail safe to close) With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163615015 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-C |
| Valve Size | 4.72 inch (120.00 mm) |