Ventilating and bleed valve Type 591 PVC-C with solvent cement sockets, designed for easy installation and removal, has a nominal diameter of 110 mm, a pressure rating of 16 bar, an installation length of 320 mm, and a wall thickness of 64 mm. The floater is made of PP-H, and the protection cap is made of POM. The valve is compatible with EPDM and FKM sealing materials.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163591010 |
| Product Name | Valves - Plastic-Valves - venting-bleed-Valves - venting-deventing-Valve-591 |
| Valve Type | Venting/Bleed |