The diaphragm valve is a double-acting model with solvent cement unions compliant with ASTM standards, designed for use with PVC-C piping. It has a 40 mm nominal diameter, a working pressure rating of 10 bar on one side, and a kv-value of 1263 l/min at Δp=1 bar. The valve is equipped with FKM O-rings and PTFE diaphragms, features a rotating air connection at 90° intervals, and has a short overall length. It uses a single housing nut for assembly and weighs 2.992 kg. Physical dimensions include D=150 mm, H=214 mm, H2=15 mm, and L=230 mm, with M8 threading and a lift of 19 mm.
DA (Double acting) Unions with solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163654636 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-C |
| Valve Size | 5.91 inch (150.00 mm) |