Diaphragm valve DIASTAR Six PVC-C with fail-safe to close function and solvent cement spigots, sized for 20 mm bore (3/4 inch) with a kv-value of 271 l/min at Δp=1 bar, EPDM diaphragm, and a weight of 0.979 kg; overall length complies with EN 558, featuring a single housing nut and rotating air connection at 90° intervals.
FC (Fail safe to close) With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163615013 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-C |
| Valve Size | 3.78 inch (96.00 mm) |