The diaphragm valve DIASTAR Ten PVC-C is a fail-safe-to-close valve with backing flanges in PP-V conforming to ANSI/ASME B 16.5 class 150, ASTM D 4024, BS 1560, and BS EN 1759. It has an overall length per EN 558, a 10 bar working pressure on one side, and a kv-value of 271 l/min at Δp=1 bar. The valve features a single housing nut, a rotating air connection at 90° intervals, flat sealing faces, and an EPDM O-ring with a PTFE diaphragm. It is sized for DN 20, with a 3/4 inch connection and a weight of 1.290 kg. Dimensions include D=96 mm, H=132 mm, L=150 mm, and M6 mounting bolts. The lift is 10 mm.
FC (Fail safe to close) With backing flanges PP-V Inch ANSI
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163627713 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-C |
| Valve Size | 3.78 inch (96.00 mm) |