The diaphragm valve DIASTAR Six PVC-C, model 163615014, is a fail-safe-to-close valve with solvent cement spigots in metric sizing, designed for piping systems requiring controlled fluid shutoff. It has a nominal diameter of 25 mm (1 inch) and a pressure rating of 6 bar, with a kv-value of 481 l/min at Δp=1 bar. The valve features a single housing nut replacing four screws, a rotating air connection at 90° intervals, and conforms to EN 558 for overall length. It weighs 1.166 kg and uses EPDM for the diaphragm. The overall length is 154 mm, with a lift of 13 mm and an M6 thread for mounting. The design enables double the flow rate of its predecessor.
FC (Fail safe to close) With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163615014 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-C |
| Valve Size | 3.78 inch (96.00 mm) |