The 163595018 is a ventilating valve of type 595 PVC-C with solvent cement sockets, designed for easy installation and removal in metric piping systems. It has a nominal diameter of 75 mm (2.5 inch), a pressure rating of 16 bar, and an installation length of 258 mm. The valve features a spring with HALAR coating and a protection cap made of POM. The device is compact and compatible with EPDM and FKM materials as specified for its series.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163595018 |
| Product Name | Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595 |
| Valve Type | Venting/Bleed |