Ventilating and bleed valve Type 591 PVC-C with solvent cement sockets, designed for easy installation and removal, has a nominal diameter of 32 mm, a pressure rating of 16 bar, an installation length of 157 mm, and a wall thickness of 22 mm. The valve features a float made of PP-H and a protection cap made of POM. The body is constructed from PVC-C. The matching standard socket sizes are metric and nominal pressure is rated at 16 bar across all variants in the series.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163591014 |
| Product Name | Valves - Plastic-Valves - venting-bleed-Valves - venting-deventing-Valve-591 |
| Valve Type | Venting/Bleed |