The DIASTAR Ten PVC-C diaphragm valve, model DA with solvent cement socket unions, is designed for pneumatic control in pipe systems with a working pressure of 10 bar and a kv-value of 1263 l/min at Δp=1 bar. It features a double flow rate compared to its predecessor, a single housing nut for simplified assembly, and a rotating air connection for flexible installation. The valve has a nominal diameter of 40 mm (1 1/2 inch), weighs 3.092 kg, and has overall dimensions of 222 mm length and 19 mm lift. The diaphragm material is EPDM, and the O-ring material is FKM.
DA (Double acting) Unions with solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163654016 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-C |
| Valve Size | 5.91 inch (150.00 mm) |