The diaphragm valve DIASTAR Ten PVC-C, model DA, is a double-acting valve with solvent cement unions conforming to ASTM standards. For part number 163654616, the valve has a nominal size of 40 mm (1 1/2 inch), a working pressure of 10 bar, and a kv-value of 1263 l/min at Δp=1 bar. It is equipped with EPDM O-rings and a PTFE diaphragm, weighs 3.078 kg, and has an overall height of 214 mm, a lifting height of 19 mm, and an M8 thread for actuation. The valve features a short overall length, a rotating air connection at 90° intervals, and a single housing nut replacing four screws, designed for easy installation and high flow performance.
DA (Double acting) Unions with solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163654616 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-C |
| Valve Size | 5.91 inch (150.00 mm) |