Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - butterfly-Valves - double-eccentric 163578123

Description
With hand lever Flange standard ANSI/ASME
Request a Quote
Description
With hand lever Flange standard ANSI/ASME
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Lug-style end installation butterfly valve with hand lever and ANSI/ASME flange connections, designed for industrial fluid control. The valve has a PP-GF30 housing with SS316 lug inserts and is rated for a maximum system pressure of 6 bar at DN250 and DN300 sizes. For the specific part number 163578123, corresponding to DN75 size, the overall length is 296.3 mm, width is 115.2 mm, height is 291.8 mm, and the weight is 1.895 kg with FKM sealing. The valve complies with EN 558 and ISO 5752 dimensional standards. Position feedback with limit switches is available as an optional accessory.

Datasheet Summary
Powered by GS/AI

Lug-style end installation butterfly valve with hand lever and ANSI/ASME flange connections, designed for industrial fluid control. The valve has a PP-GF30 housing with SS316 lug inserts and is rated for a maximum system pressure of 6 bar at DN250 and DN300 sizes. For the specific part number 163578123, corresponding to DN75 size, the overall length is 296.3 mm, width is 115.2 mm, height is 291.8 mm, and the weight is 1.895 kg with FKM sealing. The valve complies with EN 558 and ISO 5752 dimensional standards. Position feedback with limit switches is available as an optional accessory.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 163578123 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - butterfly-Valves - double-eccentric
163578123
Valves - Plastic-Valves - butterfly-Valves - double-eccentric 163578123
With hand lever Flange standard ANSI/ASME

With hand lever Flange standard ANSI/ASME

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 163578123
Product Name Valves - Plastic-Valves - butterfly-Valves - double-eccentric
Valve Type Butterfly
Primary Material PVC-C
Valve Size 2.95 inch (75.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543051 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 175567209 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material PVDF
Valve Size 11.02 inch (280.00 mm)
View Details
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 163578828 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material PVC-C
Valve Size 8.86 inch (225.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546412 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; PVC-U
Valve Size 9.25 inch (235.00 mm)
View Details