The diaphragm valve DIASTAR Ten PVC-C, model 163644035, is a fail-safe-to-open valve with solvent cement socket unions in metric size, designed for plastic piping systems. It has a 40 mm nominal diameter (1 1/4 inch) and operates at a maximum pressure of 10 bar. The valve features a PTFE diaphragm and an EPDM O-ring, with a flow coefficient (kv-value) of 759 l/min at Δp=1 bar. The overall length is 192 mm, with a lift height of 15 mm, and it weighs 1.965 kg. The valve includes an M8 thread for air connection and is compatible with rotating air fittings at 90° intervals for flexible installation. All units in this series share the same housing nut design, eliminating the need for four screws, and offer double the flow rate of the predecessor model.
FO (Fail safe to open) Unions with solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163644035 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-C |
| Valve Size | 4.72 inch (120.00 mm) |