Check valve type 562 PVC-C, silicone free, with solvent cement sockets metric, designed for horizontal or vertical installation and leak-tight in closed state regardless of orientation. Features a spring-loaded stainless steel (1.4310) spring, flow-optimized return cone, and compact installation length matching ball valve type 546. For DN75 size, nominal pressure is 16 bar, kv-value is 2950 l/min, and weight is 3.460 kg with EPDM seal. Z-length is 233 mm, end connectors and union nuts are not compatible with type 360.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163562208 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |